The LMH0002 is a monolithic high-speed cable driver designed for SMPTE 292M, SMPTE 259M, and DVB-ASI applications up to 1.485 Gbps, supporting selectable slew rates and adjustable output amplitude with a single 3.3V supply. It is available in a 16-pin WQFN package and operates over an industrial temperature range of −40°C to +85°C. The device provides a 75Ω differential output and meets SMPTE 292M and SMPTE 259M compliance standards.
SMPTE 292M / 259M Serial Digital Cable Driver 16-WQFN
| Texas Instruments | |
|---|---|
| Product Category | IC Interfaces |
| Product Number | LMH0002SQ/S250 |
| Product Name | LMH0002 SMPTE 292M / 259M Serial Digital Cable Driver |
| Device Type | LMH0002 SMPTE 292M / 259M Serial Digital Cable Driver |