Video Driver IC Serial DVB-ASI, SMPTE 8-SOIC Package
Manufacturer: Texas Instruments
Win Source Part Number: 1201348-LMH0002MAX
Packaging: Tape and Reel
Type: Serial Driver
Mounting Style: SMD
Applications: SMPTE 259M / 344M
Categories: Integrated Circuits
Supplier Device Package: 8-SOIC
Status: Obsolete
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-SOIC
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance
Family Part Number: LMH0002
Manufacturer Pack Quantity: 2,500
MSL Level: 1 (Unlimited)
LINE DRIVER, PDSO8, SOIC-8 Product overview: LMH0002MAX from Texas Instruments is a Video Processing Ic for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include Video Processing Ic, Video Processing ICs, electronic component, datasheet, replacement part, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 684-LMH0002MAX can be used for catalog matching and distributor lookup.
IC VIDEO SERIAL DRIVER 8SOIC
IC VIDEO SERIAL DRIVER 8SOIC
Video Driver IC Serial DVB-ASI, SMPTE 8-SOIC Package
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Video Processor ICs | Video Processor ICs | Video Processor ICs | Video Processor ICs | Video Processor ICs | Video Processor ICs |
| Product Number | LMH0002MAX-ND | 1201348-LMH0002MAX | 684-LMH0002MAX | LMH0002MAX | LMH0002MAX | LMH0002MAX |
| Product Name | Linear - Linear - Video Processing - LMH0002MAX | SOIC Video Processing Ic | Linear - Video Processing | Integrated Circuits (ICs) - Linear - Video Processing | Video Processing | |
| Mounting | Surface Mount (SMT) | Surface Mount (SMT) | Surface Mount (SMT) | Surface Mount (SMT) | Surface Mount (SMT) |