The LMH0002MAX/NOPB is a SMPTE 292M / 259M serial digital cable driver in an 8-pin SOIC package, rated for an operating temperature range of -40°C to +85°C. It supports data rates up to 1.485 Gbps with selectable slew rates and adjustable output amplitude via an external resistor. The device operates from a single 3.3 V supply, consuming 125 mW in SD mode and 149 mW in HD mode, and features a 75 Ω differential output. It is compliant with SMPTE 292M, SMPTE 344M, and SMPTE 259M standards, and includes ESD protection rated at 5 kV HBM and 250 V MM.
SMPTE 292M / 259M Serial Digital Cable Driver 8-SOIC -40 to 85
| Texas Instruments | |
|---|---|
| Product Category | IC Interfaces |
| Product Number | LMH0002MAX/NOPB |
| Product Name | LMH0002 SMPTE 292M / 259M Serial Digital Cable Driver |
| Device Type | LMH0002 SMPTE 292M / 259M Serial Digital Cable Driver |