Texas Instruments Integrated Circuits (ICs) - PMIC - Full, Half-Bridge Drivers LMG5200MOFR

Description
Win Source Part Number: 1253546-LMG5200MOFR Category: Integrated Circuits (ICs)>PMIC - Full, Half-Bridge Drivers Features: Bootstrap Circuit Package: Tape & Reel Applications: Synchronous Buck Converters Standard Package: 2,000 Mounting: SMD (SMT) Technology: NMOS Interface: Logic Current - Output / Channel: 10A Fault Protection: UVLO Output Configuration: Half Bridge Voltage - Load: 80V Rds On (Typ): 15mOhm LS, 15mOhm HS Load Type: Inductive Voltage - Supply: 4.75V ~ 5.25V Package / Case: 9-QFN Supplier Device Package: 9-QFN (8x6) Temperature Range - Operating: -40°C ~ 125°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: LMG5200MOFR,296-4661 7-2,296-46617-1,296- 46617-6 Base Product Number: LMG5200
Request a Quote Datasheet
Description
Win Source Part Number: 1253546-LMG5200MOFR Category: Integrated Circuits (ICs)>PMIC - Full, Half-Bridge Drivers Features: Bootstrap Circuit Package: Tape & Reel Applications: Synchronous Buck Converters Standard Package: 2,000 Mounting: SMD (SMT) Technology: NMOS Interface: Logic Current - Output / Channel: 10A Fault Protection: UVLO Output Configuration: Half Bridge Voltage - Load: 80V Rds On (Typ): 15mOhm LS, 15mOhm HS Load Type: Inductive Voltage - Supply: 4.75V ~ 5.25V Package / Case: 9-QFN Supplier Device Package: 9-QFN (8x6) Temperature Range - Operating: -40°C ~ 125°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: LMG5200MOFR,296-4661 7-2,296-46617-1,296- 46617-6 Base Product Number: LMG5200
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - PMIC - Full, Half-Bridge Drivers - 1253546-LMG5200MOFR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Full, Half-Bridge Drivers
1253546-LMG5200MOFR
Integrated Circuits (ICs) - PMIC - Full, Half-Bridge Drivers 1253546-LMG5200MOFR
Win Source Part Number: 1253546-LMG5200MOFR Category: Integrated Circuits (ICs)>PMIC - Full, Half-Bridge Drivers Features: Bootstrap Circuit Package: Tape & Reel Applications: Synchronous Buck Converters Standard Package: 2,000 Mounting: SMD (SMT) Technology: NMOS Interface: Logic Current - Output / Channel: 10A Fault Protection: UVLO Output Configuration: Half Bridge Voltage - Load: 80V Rds On (Typ): 15mOhm LS, 15mOhm HS Load Type: Inductive Voltage - Supply: 4.75V ~ 5.25V Package / Case: 9-QFN Supplier Device Package: 9-QFN (8x6) Temperature Range - Operating: -40°C ~ 125°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: LMG5200MOFR,296-4661 7-2,296-46617-1,296- 46617-6 Base Product Number: LMG5200

Win Source Part Number: 1253546-LMG5200MOFR
Category: Integrated Circuits (ICs)>PMIC - Full, Half-Bridge Drivers
Features: Bootstrap Circuit
Package: Tape & Reel
Applications: Synchronous Buck Converters
Standard Package: 2,000
Mounting: SMD (SMT)
Technology: NMOS
Interface: Logic
Current - Output / Channel: 10A
Fault Protection: UVLO
Output Configuration: Half Bridge
Voltage - Load: 80V
Rds On (Typ): 15mOhm LS, 15mOhm HS
Load Type: Inductive
Voltage - Supply: 4.75V ~ 5.25V
Package / Case: 9-QFN
Supplier Device Package: 9-QFN (8x6)
Temperature Range - Operating: -40°C ~ 125°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 63 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: LMG5200MOFR,296-46617-2,296-46617-1,296-46617-6
Base Product Number: LMG5200

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 1253546-LMG5200MOFR
Product Name Integrated Circuits (ICs) - PMIC - Full, Half-Bridge Drivers
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products