Texas Instruments High-Performance Analog Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits LMG34XX-BB-EVM

Description
Win Source Part Number: 1341956-LMG34XX-BB-E VM Category: Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits Type: Power Management Package: Box Standard Package: 1 Function: Half H-Bridge Driver (Internal FET) Supplied Contents: Board(s) Utilized IC / Part: LMG3410 ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8543.70.9860 Mfr: Texas Instruments Base Product Number: LMG34
Request a Quote
Description
Win Source Part Number: 1341956-LMG34XX-BB-E VM Category: Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits Type: Power Management Package: Box Standard Package: 1 Function: Half H-Bridge Driver (Internal FET) Supplied Contents: Board(s) Utilized IC / Part: LMG3410 ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8543.70.9860 Mfr: Texas Instruments Base Product Number: LMG34
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 1341956-LMG34XX-BB-EVM is an evaluation module designed for high-voltage applications, featuring a half-bridge driver configuration utilizing the LMG3410 integrated circuit. This board is intended for use in development laboratory environments by qualified professionals with expertise in electrical safety and high-voltage circuits. It operates from an AC power supply or a high-voltage DC supply, and includes all necessary bias circuits and logic/power level shifting for effective operation. The design minimizes parasitic inductances to enhance performance and reduce voltage overshoots. The module is supplied as an open-framed, unencased printed circuit board assembly, emphasizing safety precautions during use, including the need for personal protective equipment and adherence to electrical safety guidelines.

Datasheet Summary
Powered by GS/AI

The 1341956-LMG34XX-BB-EVM is an evaluation module designed for high-voltage applications, featuring a half-bridge driver configuration utilizing the LMG3410 integrated circuit. This board is intended for use in development laboratory environments by qualified professionals with expertise in electrical safety and high-voltage circuits. It operates from an AC power supply or a high-voltage DC supply, and includes all necessary bias circuits and logic/power level shifting for effective operation. The design minimizes parasitic inductances to enhance performance and reduce voltage overshoots. The module is supplied as an open-framed, unencased printed circuit board assembly, emphasizing safety precautions during use, including the need for personal protective equipment and adherence to electrical safety guidelines.

Suppliers

Company
Product
Description
Supplier Links
Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits - 1341956-LMG34XX-BB-EVM - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits
1341956-LMG34XX-BB-EVM
Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits 1341956-LMG34XX-BB-EVM
Win Source Part Number: 1341956-LMG34XX-BB-E VM Category: Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits Type: Power Management Package: Box Standard Package: 1 Function: Half H-Bridge Driver (Internal FET) Supplied Contents: Board(s) Utilized IC / Part: LMG3410 ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8543.70.9860 Mfr: Texas Instruments Base Product Number: LMG34

Win Source Part Number: 1341956-LMG34XX-BB-EVM
Category: Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits
Type: Power Management
Package: Box
Standard Package: 1
Function: Half H-Bridge Driver (Internal FET)
Supplied Contents: Board(s)
Utilized IC / Part: LMG3410
ECCN: EAR99
Fake Threat In the Open Market: 51 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8543.70.9860
Mfr: Texas Instruments
Base Product Number: LMG34

Buy Now Datasheet
Evaluation and Demonstration Boards and Kits - 296-LMG34XX-BB-EVM-ND - DigiKey
Thief River Falls, MN, United States
Evaluation and Demonstration Boards and Kits
296-LMG34XX-BB-EVM-ND
Evaluation and Demonstration Boards and Kits 296-LMG34XX-BB-EVM-ND
LMG3410 Half H-Bridge Driver (Internal FET) Power Management Evaluation Board

LMG3410 Half H-Bridge Driver (Internal FET) Power Management Evaluation Board

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits - LMG34XX-BB-EVM - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits
LMG34XX-BB-EVM
Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits LMG34XX-BB-EVM
EVALUATION BOARD FOR LMG34XX

EVALUATION BOARD FOR LMG34XX

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number 1341956-LMG34XX-BB-EVM 296-LMG34XX-BB-EVM-ND LMG34XX-BB-EVM
Product Name Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits Evaluation and Demonstration Boards and Kits Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits
Category Developement Board Developement Board Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

SFS01 Evaluation Kit - SFS01 EVAKIT - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Category Development Suite / Kit
View Details
Evaluation Boards - CY4500 - Infineon Technologies AG
Infineon Technologies AG
Specs
Category Developement Board
Supported System Adapters and chargers ; Home entertainment ; Mobile devices
View Details
2 suppliers