Texas Instruments Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers LMG3410R050RWHR

Description
Win Source Part Number: 1372573-LMG3410R050R WHR Category: Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers Temperature Range - Operating: -40°C ~ 125°C (TJ) Fake Threat In the Open Market: 34 pct. MSL Level: 3 (168 Hours) Mfr: Texas Instruments Package: Tape & Reel Product Status: Active Features: Bootstrap Circuit, 5V Regulated Output Package / Case: 32-VQFN Exposed Pad Supplier Device Package: 32-VQFN (8x8) Base Product Number: LMG3410R050 Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Affected ECCN: EAR99 Current - Output (Max): 12A Output Type: P-Channel Output Configuration: High Side Voltage - Supply (Vcc/Vdd): 9.5V ~ 18V Number of Outputs: 1 Input Type: Non-Inverting Fault Protection: Over Current, Over Temperature, UVLO Interface: Logic, PWM Switch Type: Load Switch Voltage - Load: 480V (Max) Rds On (Typ): 57mOhm
Request a Quote Datasheet
Description
Win Source Part Number: 1372573-LMG3410R050R WHR Category: Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers Temperature Range - Operating: -40°C ~ 125°C (TJ) Fake Threat In the Open Market: 34 pct. MSL Level: 3 (168 Hours) Mfr: Texas Instruments Package: Tape & Reel Product Status: Active Features: Bootstrap Circuit, 5V Regulated Output Package / Case: 32-VQFN Exposed Pad Supplier Device Package: 32-VQFN (8x8) Base Product Number: LMG3410R050 Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Affected ECCN: EAR99 Current - Output (Max): 12A Output Type: P-Channel Output Configuration: High Side Voltage - Supply (Vcc/Vdd): 9.5V ~ 18V Number of Outputs: 1 Input Type: Non-Inverting Fault Protection: Over Current, Over Temperature, UVLO Interface: Logic, PWM Switch Type: Load Switch Voltage - Load: 480V (Max) Rds On (Typ): 57mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers - 1372573-LMG3410R050RWHR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers
1372573-LMG3410R050RWHR
Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers 1372573-LMG3410R050RWHR
Win Source Part Number: 1372573-LMG3410R050R WHR Category: Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers Temperature Range - Operating: -40°C ~ 125°C (TJ) Fake Threat In the Open Market: 34 pct. MSL Level: 3 (168 Hours) Mfr: Texas Instruments Package: Tape & Reel Product Status: Active Features: Bootstrap Circuit, 5V Regulated Output Package / Case: 32-VQFN Exposed Pad Supplier Device Package: 32-VQFN (8x8) Base Product Number: LMG3410R050 Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Affected ECCN: EAR99 Current - Output (Max): 12A Output Type: P-Channel Output Configuration: High Side Voltage - Supply (Vcc/Vdd): 9.5V ~ 18V Number of Outputs: 1 Input Type: Non-Inverting Fault Protection: Over Current, Over Temperature, UVLO Interface: Logic, PWM Switch Type: Load Switch Voltage - Load: 480V (Max) Rds On (Typ): 57mOhm

Win Source Part Number: 1372573-LMG3410R050RWHR
Category: Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers
Temperature Range - Operating: -40°C ~ 125°C (TJ)
Fake Threat In the Open Market: 34 pct.
MSL Level: 3 (168 Hours)
Mfr: Texas Instruments
Package: Tape & Reel
Product Status: Active
Features: Bootstrap Circuit, 5V Regulated Output
Package / Case: 32-VQFN Exposed Pad
Supplier Device Package: 32-VQFN (8x8)
Base Product Number: LMG3410R050
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
REACH Status: REACH Affected
ECCN: EAR99
Current - Output (Max): 12A
Output Type: P-Channel
Output Configuration: High Side
Voltage - Supply (Vcc/Vdd): 9.5V ~ 18V
Number of Outputs: 1
Input Type: Non-Inverting
Fault Protection: Over Current, Over Temperature, UVLO
Interface: Logic, PWM
Switch Type: Load Switch
Voltage - Load: 480V (Max)
Rds On (Typ): 57mOhm

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Analog Switches
Product Number 1372573-LMG3410R050RWHR
Product Name Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers
Supply Voltage (VS) 9.5 to 18 volts
Unlock Full Specs
to access all available technical data

Similar Products