Texas Instruments Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers LMG1205YFXT

Description
Manufacturer: Texas Instruments Win Source Part Number: 1323597-LMG1205YFXT Category: Integrated Circuits (ICs)>Power Management (PMIC)>Gate Drivers Packaging: Reel - TR Standard Package: 250 Mounting: Surface Mount Channel Type: Independent Input Type: TTL Driven Configuration: Half-Bridge Number of Drivers: 2 Gate Type: N-Channel MOSFET Logic Voltage - VIL, VIH: 1.76V, 1.89V Current - Peak Output (Source, Sink): 1.2A, 5A High Side Voltage - Max (Bootstrap): 100 V Rise / Fall Time (Typ): 7ns, 3.5ns Voltage - Supply: 4.5V ~ 5.5V Supplier Device Package: 12-DSBGA Temperature Range - Operating: -40°C ~ 125°C (TJ) Case / Package: 12-WFBGA, DSBGA ECCN: EAR99 Fake Threat In the Open Market: 72 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-49744-2,296-4974 4-1,296-49744-6,LMG1 205YFXT-ND Base Product Number: LMG1205 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1323597-LMG1205YFXT Category: Integrated Circuits (ICs)>Power Management (PMIC)>Gate Drivers Packaging: Reel - TR Standard Package: 250 Mounting: Surface Mount Channel Type: Independent Input Type: TTL Driven Configuration: Half-Bridge Number of Drivers: 2 Gate Type: N-Channel MOSFET Logic Voltage - VIL, VIH: 1.76V, 1.89V Current - Peak Output (Source, Sink): 1.2A, 5A High Side Voltage - Max (Bootstrap): 100 V Rise / Fall Time (Typ): 7ns, 3.5ns Voltage - Supply: 4.5V ~ 5.5V Supplier Device Package: 12-DSBGA Temperature Range - Operating: -40°C ~ 125°C (TJ) Case / Package: 12-WFBGA, DSBGA ECCN: EAR99 Fake Threat In the Open Market: 72 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-49744-2,296-4974 4-1,296-49744-6,LMG1 205YFXT-ND Base Product Number: LMG1205 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers - 1323597-LMG1205YFXT - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers
1323597-LMG1205YFXT
Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers 1323597-LMG1205YFXT
Manufacturer: Texas Instruments Win Source Part Number: 1323597-LMG1205YFXT Category: Integrated Circuits (ICs)>Power Management (PMIC)>Gate Drivers Packaging: Reel - TR Standard Package: 250 Mounting: Surface Mount Channel Type: Independent Input Type: TTL Driven Configuration: Half-Bridge Number of Drivers: 2 Gate Type: N-Channel MOSFET Logic Voltage - VIL, VIH: 1.76V, 1.89V Current - Peak Output (Source, Sink): 1.2A, 5A High Side Voltage - Max (Bootstrap): 100 V Rise / Fall Time (Typ): 7ns, 3.5ns Voltage - Supply: 4.5V ~ 5.5V Supplier Device Package: 12-DSBGA Temperature Range - Operating: -40°C ~ 125°C (TJ) Case / Package: 12-WFBGA, DSBGA ECCN: EAR99 Fake Threat In the Open Market: 72 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-49744-2,296-4974 4-1,296-49744-6,LMG1 205YFXT-ND Base Product Number: LMG1205 RoHS Status: ROHS3 Compliant

Manufacturer: Texas Instruments
Win Source Part Number: 1323597-LMG1205YFXT
Category: Integrated Circuits (ICs)>Power Management (PMIC)>Gate Drivers
Packaging: Reel - TR
Standard Package: 250
Mounting: Surface Mount
Channel Type: Independent
Input Type: TTL
Driven Configuration: Half-Bridge
Number of Drivers: 2
Gate Type: N-Channel MOSFET
Logic Voltage - VIL, VIH: 1.76V, 1.89V
Current - Peak Output (Source, Sink): 1.2A, 5A
High Side Voltage - Max (Bootstrap): 100 V
Rise / Fall Time (Typ): 7ns, 3.5ns
Voltage - Supply: 4.5V ~ 5.5V
Supplier Device Package: 12-DSBGA
Temperature Range - Operating: -40°C ~ 125°C (TJ)
Case / Package: 12-WFBGA, DSBGA
ECCN: EAR99
Fake Threat In the Open Market: 72
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-49744-2,296-49744-1,296-49744-6,LMG1205YFXT-ND
Base Product Number: LMG1205
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
PMIC - Gate Drivers - LMG1205YFXT - Lingto Electronic Limited
Shenzhen, China
PMIC - Gate Drivers
LMG1205YFXT
PMIC - Gate Drivers LMG1205YFXT
IC GATE DRVR HALF-BRIDGE 12DSBGA

IC GATE DRVR HALF-BRIDGE 12DSBGA

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Logic Gates Logic Gates
Product Number 1323597-LMG1205YFXT LMG1205YFXT
Product Name Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers PMIC - Gate Drivers
Gate Type Buffer/Driver Buffer/Driver
Unlock Full Specs
to access all available technical data

Similar Products

Inverters ICs - 1660411 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type NOT; Inverter
Supply Voltage 5.5 v
Output Type Push Pull
View Details
5-Channel Level Translator - MYXAP54RHC504/V - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details
Quad 2-input NOR gate - 74AHC02D,118 - Nexperia B.V.
Specs
Gate Type NOR
Supply Voltage +7.0
IC Package Type Other; SOT108-1 SOT108-1
View Details
9 suppliers