Texas Instruments OEM Parts - OEM Parts (J - L) - LMF40CIN50 LMF40CIN50

Description
Manufacturer: National Semiconductor (TI) Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1070305-LMF40CIN50 Mounting: SMD (SMT) Number of Pins: 8 Categories: OEM Parts(J-L) Case / Package: PDIP Alternative Parts (Cross-Reference): LMF40CIN50LMF40CIN-5 0; Popularity: Low Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Shortage Lead Free: Contains Lead RoHS: Compliant Nominal Supply Current: 5 mA
Request a Quote
Description
Manufacturer: National Semiconductor (TI) Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1070305-LMF40CIN50 Mounting: SMD (SMT) Number of Pins: 8 Categories: OEM Parts(J-L) Case / Package: PDIP Alternative Parts (Cross-Reference): LMF40CIN50LMF40CIN-5 0; Popularity: Low Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Shortage Lead Free: Contains Lead RoHS: Compliant Nominal Supply Current: 5 mA
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
OEM Parts - OEM Parts (J - L) - LMF40CIN50 - 1070305-LMF40CIN50 - Win Source Electronics
Laguna Hills, CA, United States
OEM Parts - OEM Parts (J - L) - LMF40CIN50
1070305-LMF40CIN50
OEM Parts - OEM Parts (J - L) - LMF40CIN50 1070305-LMF40CIN50
Manufacturer: National Semiconductor (TI) Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1070305-LMF40CIN50 Mounting: SMD (SMT) Number of Pins: 8 Categories: OEM Parts(J-L) Case / Package: PDIP Alternative Parts (Cross-Reference): LMF40CIN50LMF40CIN-5 0; Popularity: Low Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Shortage Lead Free: Contains Lead RoHS: Compliant Nominal Supply Current: 5 mA

Manufacturer: National Semiconductor (TI)
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1070305-LMF40CIN50
Mounting: SMD (SMT)
Number of Pins: 8
Categories: OEM Parts(J-L)
Case / Package: PDIP
Alternative Parts (Cross-Reference): LMF40CIN50LMF40CIN-50;
Popularity: Low
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Shortage
Lead Free: Contains Lead
RoHS: Compliant
Nominal Supply Current: 5 mA

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1070305-LMF40CIN50
Product Name OEM Parts - OEM Parts (J - L) - LMF40CIN50
Unlock Full Specs
to access all available technical data