Manufacturer: Keystone Electronics
Win Source Part Number: 858582-9108
Features: Instrumentation Handle Brass Screw Holes, Back
Package: Bulk
Mounting: Screw Holes, Back
Categories: Boxes
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 74 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 5 Weeks
REACH Status: REACH Unaffected
HTSUS: 7419.99.5050
Other Part Number: 36-9108, 9108K, 9108K-ND, 9108K-NDR
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 858582-9108 |
| Product Name | Unclassified - 9108 |