Texas Instruments Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps LME49871MAX/NOPB

Description
Win Source Part Number: 967762-LME49871MAX/N OPB Category: Integrated Circuits (ICs)>Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Package: Tape & Reel (TR) Number of Circuits: 1 Standard Package: 2,500 Mounting: SMD (SMT) Amplifier Type: Audio Slew Rate: 1900V/µs Gain Bandwidth Product: 213 MHz Current - Input Bias: 1.8 µA Voltage - Input Offset: 50 µV Current - Supply: 8.3mA Current - Output / Channel: 100 mA Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 76 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.33.0001 Mfr: Texas Instruments Other Names: LME49871MAX,LME49871 MAX-ND Base Product Number: LME49871 Product Status: Obsolete Voltage - Supply Span (Min): 10 V Voltage - Supply Span (Max): 44 V
Request a Quote
Description
Win Source Part Number: 967762-LME49871MAX/N OPB Category: Integrated Circuits (ICs)>Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Package: Tape & Reel (TR) Number of Circuits: 1 Standard Package: 2,500 Mounting: SMD (SMT) Amplifier Type: Audio Slew Rate: 1900V/µs Gain Bandwidth Product: 213 MHz Current - Input Bias: 1.8 µA Voltage - Input Offset: 50 µV Current - Supply: 8.3mA Current - Output / Channel: 100 mA Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 76 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.33.0001 Mfr: Texas Instruments Other Names: LME49871MAX,LME49871 MAX-ND Base Product Number: LME49871 Product Status: Obsolete Voltage - Supply Span (Min): 10 V Voltage - Supply Span (Max): 44 V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - 967762-LME49871MAX/NOPB - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
967762-LME49871MAX/NOPB
Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps 967762-LME49871MAX/NOPB
Win Source Part Number: 967762-LME49871MAX/N OPB Category: Integrated Circuits (ICs)>Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Package: Tape & Reel (TR) Number of Circuits: 1 Standard Package: 2,500 Mounting: SMD (SMT) Amplifier Type: Audio Slew Rate: 1900V/µs Gain Bandwidth Product: 213 MHz Current - Input Bias: 1.8 µA Voltage - Input Offset: 50 µV Current - Supply: 8.3mA Current - Output / Channel: 100 mA Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 76 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.33.0001 Mfr: Texas Instruments Other Names: LME49871MAX,LME49871 MAX-ND Base Product Number: LME49871 Product Status: Obsolete Voltage - Supply Span (Min): 10 V Voltage - Supply Span (Max): 44 V

Win Source Part Number: 967762-LME49871MAX/NOPB
Category: Integrated Circuits (ICs)>Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Package: Tape & Reel (TR)
Number of Circuits: 1
Standard Package: 2,500
Mounting: SMD (SMT)
Amplifier Type: Audio
Slew Rate: 1900V/µs
Gain Bandwidth Product: 213 MHz
Current - Input Bias: 1.8 µA
Voltage - Input Offset: 50 µV
Current - Supply: 8.3mA
Current - Output / Channel: 100 mA
Package / Case: 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 76 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Mfr: Texas Instruments
Other Names: LME49871MAX,LME49871MAX-ND
Base Product Number: LME49871
Product Status: Obsolete
Voltage - Supply Span (Min): 10 V
Voltage - Supply Span (Max): 44 V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 967762-LME49871MAX/NOPB
Product Name Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Device Type Buffer
Unlock Full Specs
to access all available technical data

Similar Products

Display Drivers - A4401KL-T-ND - DigiKey
Allegro MicroSystems Inc.
Specs
Supply Voltage Other; 7V ~ 40V
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type SOIC; "8-SOIC (0.154"", 3.90mm Width)"
View Details
2 suppliers
Interface Transceiver IC - 722-SI2457-D-FSR - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3V ~ 3.6V
View Details
4 suppliers
Interface adapters - 857-986 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details
 - 2914DM/B - Rochester Electronics
Rochester Electronics
Specs
Package Type DIP; CDIP; CDIP
View Details