Texas Instruments High-Performance Analog Op Amp Evaluation Boards LME49720MABD

Description
EVAL BOARD FOR LME49720
Request a Quote Datasheet
Description
EVAL BOARD FOR LME49720
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Op Amp Evaluation Boards - 296-LME49720MABD-ND - DigiKey
Thief River Falls, MN, United States
Op Amp Evaluation Boards
296-LME49720MABD-ND
Op Amp Evaluation Boards 296-LME49720MABD-ND
EVAL BOARD FOR LME49720

EVAL BOARD FOR LME49720

Buy Now Datasheet
Evaluation Boards - Op Amps - LME49720MABD - 779425-LME49720MABD - Win Source Electronics
Laguna Hills, CA, United States
Evaluation Boards - Op Amps - LME49720MABD
779425-LME49720MABD
Evaluation Boards - Op Amps - LME49720MABD 779425-LME49720MABD
Manufacturer: Texas Instruments Win Source Part Number: 779425-LME49720MABD Operating Temperature Range: -40°C ~ 85°C Output Type: Single-Ended Amplifier Type: Audio Supplied Contents: Board(s) Utilized IC / Part: LME49720 Family Name: LME49720 Board Type: Fully Populated Channels per IC: 2 - Dual Current - Supply (Main IC): 10mA Categories: Development Boards, Kits, Programmers Output Current per Channel: 26mA SR - Slew Rate: 20 V/μs Dual Supply Voltage (±): ±2.5 V ~ 17 V Introduction Date: May 01, 2007 ECCN: EAR99 Estimated EOL Date: 2031 Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 779425-LME49720MABD
Operating Temperature Range: -40°C ~ 85°C
Output Type: Single-Ended
Amplifier Type: Audio
Supplied Contents: Board(s)
Utilized IC / Part: LME49720
Family Name: LME49720
Board Type: Fully Populated
Channels per IC: 2 - Dual
Current - Supply (Main IC): 10mA
Categories: Development Boards, Kits, Programmers
Output Current per Channel: 26mA
SR - Slew Rate: 20 V/μs
Dual Supply Voltage (±): ±2.5 V ~ 17 V
Introduction Date: May 01, 2007
ECCN: EAR99
Estimated EOL Date: 2031
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Sheung Wan, Hong Kong
Audio IC Development Tools
LME49720MABD
Audio IC Development Tools LME49720MABD
Audio IC Development Tools LME49720MA DEMO BOARD

Audio IC Development Tools LME49720MA DEMO BOARD

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - Op Amp Evaluation Boards - LME49720MABD - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Development Boards, Kits, Programmers - Evaluation Boards - Op Amp Evaluation Boards
LME49720MABD
Development Boards, Kits, Programmers - Evaluation Boards - Op Amp Evaluation Boards LME49720MABD
BOARD EVALUATION LME49720MA

BOARD EVALUATION LME49720MA

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number 296-LME49720MABD-ND 779425-LME49720MABD LME49720MABD LME49720MABD
Product Name Op Amp Evaluation Boards Evaluation Boards - Op Amps - LME49720MABD Audio IC Development Tools Development Boards, Kits, Programmers - Evaluation Boards - Op Amp Evaluation Boards
Manufacturer Texas Instruments
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Category Developement Board
View Details
EVAL BOARD FOR BFCQ-3402+ - TB-BFCQ-3402C+ - Mini-Circuits
Specs
Category Developement Board
View Details
simpleRTK3B Fusion - AS-RTK3B-UM981-L125-NH-00 - ArduSimple
Specs
Category Developement Board
Supported System Communications/Networking
View Details
Development Tool Accessories - 2857128 - RS Components, Ltd.
Specs
Category Development Suite / Kit
View Details