Texas Instruments Evaluation Boards - Op Amps - LME49710MABD LME49710MABD

Description
Manufacturer: Texas Instruments Win Source Part Number: 779424-LME49710MABD Operating Temperature Range: -40°C ~ 85°C Output Type: Single-Ended Amplifier Type: Audio Supplied Contents: Board(s) Utilized IC / Part: LME49710 Family Name: LME49710 Board Type: Fully Populated Channels per IC: 1 - Single Current - Supply (Main IC): 4.8mA Categories: Development Boards, Kits, Programmers Output Current per Channel: 26mA SR - Slew Rate: 20 V/μs Dual Supply Voltage (±): ±2.5 V ~ 17 V Introduction Date: November 01, 2006 ECCN: EAR99 Estimated EOL Date: 2031 Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 779424-LME49710MABD Operating Temperature Range: -40°C ~ 85°C Output Type: Single-Ended Amplifier Type: Audio Supplied Contents: Board(s) Utilized IC / Part: LME49710 Family Name: LME49710 Board Type: Fully Populated Channels per IC: 1 - Single Current - Supply (Main IC): 4.8mA Categories: Development Boards, Kits, Programmers Output Current per Channel: 26mA SR - Slew Rate: 20 V/μs Dual Supply Voltage (±): ±2.5 V ~ 17 V Introduction Date: November 01, 2006 ECCN: EAR99 Estimated EOL Date: 2031 Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Evaluation Boards - Op Amps - LME49710MABD - 779424-LME49710MABD - Win Source Electronics
Laguna Hills, CA, United States
Evaluation Boards - Op Amps - LME49710MABD
779424-LME49710MABD
Evaluation Boards - Op Amps - LME49710MABD 779424-LME49710MABD
Manufacturer: Texas Instruments Win Source Part Number: 779424-LME49710MABD Operating Temperature Range: -40°C ~ 85°C Output Type: Single-Ended Amplifier Type: Audio Supplied Contents: Board(s) Utilized IC / Part: LME49710 Family Name: LME49710 Board Type: Fully Populated Channels per IC: 1 - Single Current - Supply (Main IC): 4.8mA Categories: Development Boards, Kits, Programmers Output Current per Channel: 26mA SR - Slew Rate: 20 V/μs Dual Supply Voltage (±): ±2.5 V ~ 17 V Introduction Date: November 01, 2006 ECCN: EAR99 Estimated EOL Date: 2031 Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 779424-LME49710MABD
Operating Temperature Range: -40°C ~ 85°C
Output Type: Single-Ended
Amplifier Type: Audio
Supplied Contents: Board(s)
Utilized IC / Part: LME49710
Family Name: LME49710
Board Type: Fully Populated
Channels per IC: 1 - Single
Current - Supply (Main IC): 4.8mA
Categories: Development Boards, Kits, Programmers
Output Current per Channel: 26mA
SR - Slew Rate: 20 V/μs
Dual Supply Voltage (±): ±2.5 V ~ 17 V
Introduction Date: November 01, 2006
ECCN: EAR99
Estimated EOL Date: 2031
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Audio IC Development Tools - LME49710MABD - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Audio IC Development Tools
LME49710MABD
Audio IC Development Tools LME49710MABD
Audio IC Development Tools LME49710MA DEMO BOARD

Audio IC Development Tools LME49710MA DEMO BOARD

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - Op Amp Evaluation Boards - LME49710MABD - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Development Boards, Kits, Programmers - Evaluation Boards - Op Amp Evaluation Boards
LME49710MABD
Development Boards, Kits, Programmers - Evaluation Boards - Op Amp Evaluation Boards LME49710MABD
BOARD EVALUATION LME49710MA

BOARD EVALUATION LME49710MA

Supplier's Site
BOARD EVALUATION LME49710MA - 815-LME49710MABD - Utmel Electronic Limited
Hong Kong, China
BOARD EVALUATION LME49710MA
815-LME49710MABD
BOARD EVALUATION LME49710MA 815-LME49710MABD
BOARD EVALUATION LME49710MA

BOARD EVALUATION LME49710MA

Supplier's Site

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number 779424-LME49710MABD LME49710MABD LME49710MABD 815-LME49710MABD
Product Name Evaluation Boards - Op Amps - LME49710MABD Audio IC Development Tools Development Boards, Kits, Programmers - Evaluation Boards - Op Amp Evaluation Boards BOARD EVALUATION LME49710MA
Category Developement Board Developement Board Developement Board Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

Mass flow meter - EvaKit OOL Module V1.2.1 - EvaKit OOL Module V1.2.1 - Innovative Sensor Technology IST USA Division
Specs
Category Development Suite / Kit
View Details
Evaluation Boards - BTS7020-2EPA DAUGH BRD - Infineon Technologies AG
Specs
Category Developement Board
Supported System Automotive
View Details