Manufacturer: Texas Instruments
Win Source Part Number: 071562-LMC568CN
Packaging: Tube/Rail
Type: Clock Generator
Number of Circuits: 1
Mounting: Through Hole
Input: Clock
Output: Clock
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -25°C to 125°C
Case / Package: 8-PDIP
Supply Voltage - Operating: 2 V to 9 V
Maximum Input Frequency: 700kHz
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited
Quantity per package: 40
"Clock Generator IC 700kHz 1 8-DIP (0.300"", 7.62mm)"
PHASE LOCKED LOOP, PDIP8, PLASTIC, DIP-8 Product overview: LMC568CN from Texas Instruments is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include DIP. Search-friendly keywords include clock generator, oscillator, timing, synchronization, DIP, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-LMC568CN can be used for catalog matching and distributor lookup.
IC PHASE LOCK LOOP LP 8-DIP
PHASE LOCKED LOOP
Clock Generator IC 700kHz 1 8-DIP (0.300", 7.62mm)
Clock Generator IC 700kHz 1 8-DIP (0.300", 7.62mm)
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | IC Clocks | IC Clocks | IC Timers | IC Clocks | IC Clocks | IC Clocks |
| Product Number | 071562-LMC568CN | LMC568CN-ND | 728-LMC568CN | LMC568CN | LMC568CN | LMC568CN |
| Product Name | Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - LMC568CN | Clock Generators, PLLs, Frequency Synthesizers | DIP Clock and Timing IC | Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers | Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers | Clock Generators, PLLs, Frequency Synthesizers |
| Device Type | Clock Generator | Clock Generator | Clock Generator | Clock Generator; Clock Generator | Clock Generator | |
| Bus Interface | Clock | Clock | Clock | Clock | ||
| Package Type | DIP; PDIP; 8-PDIP | Through Hole; DIP; "8-DIP (0.300"", 7.62mm)" | Rail/Tube | Through Hole | DIP; 8-DIP (0.300\", 7.62mm) | |
| Supply Voltage | 2 to 9 volts | 2 to 9 volts | 2 to 9 volts | 2 to 9 volts |