Texas Instruments Standard Linear and Logic Ic, Timer, 8Soic, Full Reel; Frequency Texas Instruments LMC555CMX/NOPB

Description
IC, TIMER, 8SOIC, FULL REEL; Frequency:3MHz; Supply Voltage Min:1.5V; Supply Voltage Max:15V; Digital IC Case:SOIC; No. of Pins:8Pins; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Product Range:-; MSL:MSL 1 - RoHS Compliant: Yes
Description
IC, TIMER, 8SOIC, FULL REEL; Frequency:3MHz; Supply Voltage Min:1.5V; Supply Voltage Max:15V; Digital IC Case:SOIC; No. of Pins:8Pins; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Product Range:-; MSL:MSL 1 - RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Ic, Timer, 8Soic, Full Reel; Frequency Texas Instruments - 33AH3988 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Timer, 8Soic, Full Reel; Frequency Texas Instruments
33AH3988
Ic, Timer, 8Soic, Full Reel; Frequency Texas Instruments 33AH3988
IC, TIMER, 8SOIC, FULL REEL; Frequency:3MHz; Supply Voltage Min:1.5V; Supply Voltage Max:15V; Digital IC Case:SOIC; No. of Pins:8Pins; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Product Range:-; MSL:MSL 1 - RoHS Compliant: Yes

IC, TIMER, 8SOIC, FULL REEL; Frequency:3MHz; Supply Voltage Min:1.5V; Supply Voltage Max:15V; Digital IC Case:SOIC; No. of Pins:8Pins; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Product Range:-; MSL:MSL 1 - RoHS Compliant: Yes

Supplier's Site
Ic, Timer, 8Soic; Frequency Texas Instruments - 28AH2773 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Timer, 8Soic; Frequency Texas Instruments
28AH2773
Ic, Timer, 8Soic; Frequency Texas Instruments 28AH2773
IC, TIMER, 8SOIC; Frequency:3MHz; Supply Voltage Min:1.5V; Supply Voltage Max:15V; Digital IC Case:SOIC; No. of Pins:8Pins; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Product Range:-; MSL:MSL 1 - Unlimited; RoHS Compliant: Yes

IC, TIMER, 8SOIC; Frequency:3MHz; Supply Voltage Min:1.5V; Supply Voltage Max:15V; Digital IC Case:SOIC; No. of Pins:8Pins; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Product Range:-; MSL:MSL 1 - Unlimited; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Signal Generators
Product Number 33AH3988
Product Name Ic, Timer, 8Soic, Full Reel; Frequency Texas Instruments
Device Type Generator
Unlock Full Specs
to access all available technical data

Similar Products

Compact Signal Generators - SGX1018 - Maury Microwave
Specs
Device Type Generator
Switching Speed 0.3500 ms
Minimum 10 MHz
View Details
Pulse generator - VLG-4-1/8 - Festo Corporation
Specs
Device Type Generator
Generator Type Pulse
View Details
UTG2062X 60MHz 2Ch Advanced-Series Arbitrary Waveform Generator - UTG2062X - Uni-Trend US
Specs
Interface Universal Serial Bus; USB, LAN, 10MHz In/Out, Trigger, Mod In
Inputs 2
Minimum 60 MHz
View Details
10MHz to 9 GHz Signal Generator (-55 dBm to +21 dBm) - SSG-9GD-RC - Mini-Circuits
Specs
Device Type Generator
Generator Type Pulse; Sweep
Operating Temperature 32 to 122 F (0 to 50 C)
View Details