IC, TIMER, 15V, SMD; Frequency:3MHz; Supply Voltage Min:2V; Supply Voltage Max:15V; Digital IC Case:NSOIC; No. of Pins:8Pins; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Product Range:555 Series; MSL:MSL 1 - RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Signal Generators |
| Product Number | 33AH3986 |
| Product Name | Ic, Timer, 15V, Smd; Frequency Texas Instruments |
| Device Type | Generator |