Texas Instruments Data Acquisition - Data Acquisition - Analog Front End (AFE) - LM98725CCMTX/NOPB LM98725CCMTX/NOPB

Description
Manufacturer: Texas Instruments Win Source Part Number: 1055121-LM98725CCMTX /NOPB Packaging: Reel - TR Power (Watts): 755mW Number of Bits: 16 Number of Channels: 3 Categories: Integrated Circuits Status: Active Case / Package: 56-TSSOP Analog Supply Voltage: 3 V to 3.6 V Digital Supply Voltage: 3 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1055121-LM98725CCMTX /NOPB Packaging: Reel - TR Power (Watts): 755mW Number of Bits: 16 Number of Channels: 3 Categories: Integrated Circuits Status: Active Case / Package: 56-TSSOP Analog Supply Voltage: 3 V to 3.6 V Digital Supply Voltage: 3 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Data Acquisition - Data Acquisition - Analog Front End (AFE) - LM98725CCMTX/NOPB - 1055121-LM98725CCMTX/NOPB - Win Source Electronics
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog Front End (AFE) - LM98725CCMTX/NOPB
1055121-LM98725CCMTX/NOPB
Data Acquisition - Data Acquisition - Analog Front End (AFE) - LM98725CCMTX/NOPB 1055121-LM98725CCMTX/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 1055121-LM98725CCMTX /NOPB Packaging: Reel - TR Power (Watts): 755mW Number of Bits: 16 Number of Channels: 3 Categories: Integrated Circuits Status: Active Case / Package: 56-TSSOP Analog Supply Voltage: 3 V to 3.6 V Digital Supply Voltage: 3 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1055121-LM98725CCMTX/NOPB
Packaging: Reel - TR
Power (Watts): 755mW
Number of Bits: 16
Number of Channels: 3
Categories: Integrated Circuits
Status: Active
Case / Package: 56-TSSOP
Analog Supply Voltage: 3 V to 3.6 V
Digital Supply Voltage: 3 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Analog Switches
Product Number 1055121-LM98725CCMTX/NOPB
Product Name Data Acquisition - Data Acquisition - Analog Front End (AFE) - LM98725CCMTX/NOPB
Package Type SSOP; SOP; TSSOP; 56-TSSOP
Unlock Full Specs
to access all available technical data

Similar Products

100 - 6000 MHz Low Loss Reflective SPDT Switch - TQP4M0008 - Qorvo
Specs
Standards and Certifications RoHS
Switch Type SPDT
Supply Voltage (VS) 3.3 volts
View Details
CMOS Low Voltage, High Speed Precision Quad SPST NC Analog Switches - ALD4211SCL - Advanced Linear Devices, Inc.
Specs
Switch Type SPST
Normal Condition Normally Closed (NC)
Supply Voltage (VS) 3 to 12 volts
View Details
4 suppliers