3 Ch 16-Bit 45 MSPS AFE w/ LVDS/CMOS Output & Integrated CCD/CIS Sensor Timing Generator 56-TSSOP 0 to 70
3 Channel AFE 16 Bit 630 mW 56-TSSOP
| Texas Instruments | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | IC Interfaces | IC Interfaces |
| Product Number | LM98722CCMT/NOPB | LM98722CCMT/NOPB |
| Product Name | LM98722 3 Ch 16-Bit 45 MSPS AFE w/ LVDS/CMOS Output & Integrated CCD/CIS Sensor Timing Generator | Analog Front End (AFE) |
| Technology | LVDS | |
| Device Type | Front End | Front End |
| Features | RoHS | RoHS |
| Pd | 28 milliwatts |