Texas Instruments LM98714 3 Ch 16-Bit 45 MSPS Digital Copier AFE w/ Integrated CCD/CIS Sensor Timing Generator & LVDS Output LM98714CCMTX

Description
3 Ch 16-Bit 45 MSPS Digital Copier AFE w/ Integrated CCD/CIS Sensor Timing Generator & LVDS Output 48-TSSOP 0 to 70
Request a Quote Datasheet
Description
3 Ch 16-Bit 45 MSPS Digital Copier AFE w/ Integrated CCD/CIS Sensor Timing Generator & LVDS Output 48-TSSOP 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LM98714 3 Ch 16-Bit 45 MSPS Digital Copier AFE w/ Integrated CCD/CIS Sensor Timing Generator & LVDS Output - LM98714CCMTX - Texas Instruments
Dallas, TX, United States
LM98714 3 Ch 16-Bit 45 MSPS Digital Copier AFE w/ Integrated CCD/CIS Sensor Timing Generator & LVDS Output
LM98714CCMTX
LM98714 3 Ch 16-Bit 45 MSPS Digital Copier AFE w/ Integrated CCD/CIS Sensor Timing Generator & LVDS Output LM98714CCMTX
3 Ch 16-Bit 45 MSPS Digital Copier AFE w/ Integrated CCD/CIS Sensor Timing Generator & LVDS Output 48-TSSOP 0 to 70

3 Ch 16-Bit 45 MSPS Digital Copier AFE w/ Integrated CCD/CIS Sensor Timing Generator & LVDS Output 48-TSSOP 0 to 70

Buy Now Datasheet
Analog Front End (AFE) - LM98714CCMTX - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog Front End (AFE)
LM98714CCMTX
Analog Front End (AFE) LM98714CCMTX
3 Channel AFE 16 Bit 610 mW 48-TSSOP

3 Channel AFE 16 Bit 610 mW 48-TSSOP

Buy Now

Technical Specifications

  Texas Instruments Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces
Product Number LM98714CCMTX LM98714CCMTX
Product Name LM98714 3 Ch 16-Bit 45 MSPS Digital Copier AFE w/ Integrated CCD/CIS Sensor Timing Generator & LVDS Output Analog Front End (AFE)
Technology LVDS
Device Type Front End Front End
Pd 75 milliwatts
Operating Temperature 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

SN54AC14 Hex Schmitt-trigger Inverters - 5962-8762401CA - Texas Instruments
Specs
Technology AC
Device Type SN54AC14 Hex Schmitt-trigger Inverters
Supply Voltage 3.3V; Other; 3.3,5
View Details
SN54ABT245A Octal Bus Transceivers With 3-State Outputs - 5962-9214802QRA - Texas Instruments
Specs
Technology ABT
Device Type Transceiver
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
SN54HCT14 Hex Schmitt-trigger Inverters - 5962-86890012A - Texas Instruments
Specs
Technology HCT
Device Type SN54HCT14 Hex Schmitt-trigger Inverters
Supply Voltage Other; 5.5
View Details
DS16F95QML EIA-485/EIA-422A Differential Bus Transceivers - 5962-89615012A - Texas Instruments
Specs
Device Type Transceiver
Supply Voltage 5V
# of Tx 1 #
View Details