Manufacturer: Texas Instruments
Win Source Part Number: 1055118-LM98714CCMT/
Packaging: Tube/Rail
Power (Watts): 610mW
Number of Bits: 16
Number of Channels: 3
Categories: Integrated Circuits
Status: Active
Case / Package: 48-TSSOP
Analog Supply Voltage: 3 V to 3.6 V
Digital Supply Voltage: 3 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Sufficient
| Win Source Electronics | |
|---|---|
| Product Category | IC Analog Switches |
| Product Number | 1055118-LM98714CCMT/NOPB |
| Product Name | Data Acquisition - Data Acquisition - Analog Front End (AFE) - LM98714CCMT/NOPB |
| Package Type | SSOP; SOP; TSSOP; 48-TSSOP |