Texas Instruments Data Acquisition - Data Acquisition - Analog Front End (AFE) - LM98714BCMTX/NOPB LM98714BCMTX/NOPB

Description
Manufacturer: Texas Instruments Win Source Part Number: 113305-LM98714BCMTX/ NOPB Packaging: Reel - TR Power (Watts): 610mW Number of Bits: 16 Number of Channels: 3 Categories: Integrated Circuits Status: Active Case / Package: 48-TSSOP Analog Supply Voltage: 3 V to 3.6 V Digital Supply Voltage: 3 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 113305-LM98714BCMTX/ NOPB Packaging: Reel - TR Power (Watts): 610mW Number of Bits: 16 Number of Channels: 3 Categories: Integrated Circuits Status: Active Case / Package: 48-TSSOP Analog Supply Voltage: 3 V to 3.6 V Digital Supply Voltage: 3 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Data Acquisition - Data Acquisition - Analog Front End (AFE) - LM98714BCMTX/NOPB - 113305-LM98714BCMTX/NOPB - Win Source Electronics
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog Front End (AFE) - LM98714BCMTX/NOPB
113305-LM98714BCMTX/NOPB
Data Acquisition - Data Acquisition - Analog Front End (AFE) - LM98714BCMTX/NOPB 113305-LM98714BCMTX/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 113305-LM98714BCMTX/ NOPB Packaging: Reel - TR Power (Watts): 610mW Number of Bits: 16 Number of Channels: 3 Categories: Integrated Circuits Status: Active Case / Package: 48-TSSOP Analog Supply Voltage: 3 V to 3.6 V Digital Supply Voltage: 3 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 113305-LM98714BCMTX/NOPB
Packaging: Reel - TR
Power (Watts): 610mW
Number of Bits: 16
Number of Channels: 3
Categories: Integrated Circuits
Status: Active
Case / Package: 48-TSSOP
Analog Supply Voltage: 3 V to 3.6 V
Digital Supply Voltage: 3 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Analog Switches
Product Number 113305-LM98714BCMTX/NOPB
Product Name Data Acquisition - Data Acquisition - Analog Front End (AFE) - LM98714BCMTX/NOPB
Package Type SSOP; SOP; TSSOP; 48-TSSOP
Unlock Full Specs
to access all available technical data

Similar Products

Bilateral switch - 74LVC1G384GV,125 - Nexperia B.V.
Specs
Features Bilateral; On-Chip ESD Protection
Standards and Certifications RoHS
Supply Voltage (VS) 6.5 volts
View Details
6 suppliers
SN74CB3Q3257 4-Bit One-of-2 FET Multiplexer/Demultiplexer 2.5-V/3.3-V Low-Voltage, High-Bandwidth Bus Switch - 74CB3Q3257RGYRG4 - Texas Instruments
Specs
Configuration 4 x SPDT (4 x 1:2)
Applications Catalog
Standards and Certifications RoHS
View Details
5 suppliers
CMOS Low Voltage, High Speed Precision Quad SPST NC Analog Switches - ALD4211PCL - Advanced Linear Devices, Inc.
Specs
Switch Type SPST
Normal Condition Normally Closed (NC)
Supply Voltage (VS) 3 to 12 volts
View Details
4 suppliers