Texas Instruments Data Acquisition - Data Acquisition - Analog Front End (AFE) - LM98516CCMT LM98516CCMT

Description
Manufacturer: Texas Instruments Win Source Part Number: 813262-LM98516CCMT Packaging: Tube Number of Bits: 10 Number of Channels: 2 Part Status: Obsolete (End Of Life) Supplier Device Package: 56-TSSOP Popularity: Low Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 34 MSL Level: 2 (1 Year) Part Number Series: LM98516
Request a Quote
Description
Manufacturer: Texas Instruments Win Source Part Number: 813262-LM98516CCMT Packaging: Tube Number of Bits: 10 Number of Channels: 2 Part Status: Obsolete (End Of Life) Supplier Device Package: 56-TSSOP Popularity: Low Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 34 MSL Level: 2 (1 Year) Part Number Series: LM98516
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Data Acquisition - Data Acquisition - Analog Front End (AFE) - LM98516CCMT - 813262-LM98516CCMT - Win Source Electronics
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog Front End (AFE) - LM98516CCMT
813262-LM98516CCMT
Data Acquisition - Data Acquisition - Analog Front End (AFE) - LM98516CCMT 813262-LM98516CCMT
Manufacturer: Texas Instruments Win Source Part Number: 813262-LM98516CCMT Packaging: Tube Number of Bits: 10 Number of Channels: 2 Part Status: Obsolete (End Of Life) Supplier Device Package: 56-TSSOP Popularity: Low Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 34 MSL Level: 2 (1 Year) Part Number Series: LM98516

Manufacturer: Texas Instruments
Win Source Part Number: 813262-LM98516CCMT
Packaging: Tube
Number of Bits: 10
Number of Channels: 2
Part Status: Obsolete (End Of Life)
Supplier Device Package: 56-TSSOP
Popularity: Low
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 34
MSL Level: 2 (1 Year)
Part Number Series: LM98516

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Analog Switches
Product Number 813262-LM98516CCMT
Product Name Data Acquisition - Data Acquisition - Analog Front End (AFE) - LM98516CCMT
Unlock Full Specs
to access all available technical data

Similar Products

5 - 6000 MHz Absorptive High Isolation SPDT Switch - RFSW6024 - Qorvo
Specs
Switch Type SPDT
Supply Voltage (VS) 5 volts
Min Operating Current 0.1400 mA
View Details
CMOS Low Voltage, Low Charge Injection Quad SPST NC Analog Switches - ALD4201SCL - Advanced Linear Devices, Inc.
Specs
Switch Type SPST
Normal Condition Normally Closed (NC)
Supply Voltage (VS) 3 to 12 volts
View Details
4 suppliers