Texas Instruments Data Acquisition - Data Acquisition - Analog Front End (AFE) - LM98516CCMT/NOPB LM98516CCMT/NOPB

Description
Manufacturer: Texas Instruments Win Source Part Number: 923330-LM98516CCMT/N OPB Features: 2 Channel AFE 10 Bit 56-TSSOP Package: Tube Mounting: Surface Mount Part Status: Obsolete Family Name: LM98516 Categories: Integrated Circuits (ICs) Case / Package: 56-TSSOP ECCN: 3A991A Popularity: High Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Balance Quantity per package: 34 MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote
Description
Manufacturer: Texas Instruments Win Source Part Number: 923330-LM98516CCMT/N OPB Features: 2 Channel AFE 10 Bit 56-TSSOP Package: Tube Mounting: Surface Mount Part Status: Obsolete Family Name: LM98516 Categories: Integrated Circuits (ICs) Case / Package: 56-TSSOP ECCN: 3A991A Popularity: High Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Balance Quantity per package: 34 MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Data Acquisition - Data Acquisition - Analog Front End (AFE) - LM98516CCMT/NOPB - 923330-LM98516CCMT/NOPB - Win Source Electronics
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog Front End (AFE) - LM98516CCMT/NOPB
923330-LM98516CCMT/NOPB
Data Acquisition - Data Acquisition - Analog Front End (AFE) - LM98516CCMT/NOPB 923330-LM98516CCMT/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 923330-LM98516CCMT/N OPB Features: 2 Channel AFE 10 Bit 56-TSSOP Package: Tube Mounting: Surface Mount Part Status: Obsolete Family Name: LM98516 Categories: Integrated Circuits (ICs) Case / Package: 56-TSSOP ECCN: 3A991A Popularity: High Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Balance Quantity per package: 34 MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Texas Instruments
Win Source Part Number: 923330-LM98516CCMT/NOPB
Features: 2 Channel AFE 10 Bit 56-TSSOP
Package: Tube
Mounting: Surface Mount
Part Status: Obsolete
Family Name: LM98516
Categories: Integrated Circuits (ICs)
Case / Package: 56-TSSOP
ECCN: 3A991A
Popularity: High
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Balance
Quantity per package: 34
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Analog Switches
Product Number 923330-LM98516CCMT/NOPB
Product Name Data Acquisition - Data Acquisition - Analog Front End (AFE) - LM98516CCMT/NOPB
Package Type SSOP; SOP; TSSOP; 56-TSSOP
Unlock Full Specs
to access all available technical data

Similar Products

5 - 6000 MHz Low Distortion SPDT Switch - QPC1022 - Qorvo
Specs
Switch Type SPDT
Supply Voltage (VS) 0.0 to 1.8 volts
Min Operating Current 0.0520 to 0.1000 mA
View Details
 - 5041/BEA - Rochester Electronics
Specs
Switch Type SPST
Package Type DIP; DIP
View Details
3 suppliers
CMOS Low Voltage, High Speed Precision Quad SPST NC/NO Analog Switches - ALD4213SCL - Advanced Linear Devices, Inc.
Specs
Switch Type SPST
Normal Condition Normally Closed (NC); Normally Open (NO)
Supply Voltage (VS) 3 to 12 volts
View Details
5 suppliers