Texas Instruments Data Acquisition - Data Acquisition - Analog Front End (AFE) - LM98515CCMT LM98515CCMT

Description
Manufacturer: Texas Instruments Win Source Part Number: 877584-LM98515CCMT Features: Channel AFE - Bit Package: Tube Part Status: Obsolete Family Name: LM98515 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited Quantity per package: 34 MSL Level: 2A (4 Weeks) HTSUS: 8542.39.0001
Request a Quote
Description
Manufacturer: Texas Instruments Win Source Part Number: 877584-LM98515CCMT Features: Channel AFE - Bit Package: Tube Part Status: Obsolete Family Name: LM98515 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited Quantity per package: 34 MSL Level: 2A (4 Weeks) HTSUS: 8542.39.0001
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Data Acquisition - Data Acquisition - Analog Front End (AFE) - LM98515CCMT - 877584-LM98515CCMT - Win Source Electronics
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog Front End (AFE) - LM98515CCMT
877584-LM98515CCMT
Data Acquisition - Data Acquisition - Analog Front End (AFE) - LM98515CCMT 877584-LM98515CCMT
Manufacturer: Texas Instruments Win Source Part Number: 877584-LM98515CCMT Features: Channel AFE - Bit Package: Tube Part Status: Obsolete Family Name: LM98515 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited Quantity per package: 34 MSL Level: 2A (4 Weeks) HTSUS: 8542.39.0001

Manufacturer: Texas Instruments
Win Source Part Number: 877584-LM98515CCMT
Features: Channel AFE - Bit
Package: Tube
Part Status: Obsolete
Family Name: LM98515
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited
Quantity per package: 34
MSL Level: 2A (4 Weeks)
HTSUS: 8542.39.0001

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Analog Switches
Product Number 877584-LM98515CCMT
Product Name Data Acquisition - Data Acquisition - Analog Front End (AFE) - LM98515CCMT
Unlock Full Specs
to access all available technical data

Similar Products

4 - 20 GHz VPIN SPDT Switch - TGS2302 - Qorvo
Specs
Standards and Certifications RoHS
Switch Type SPDT
Supply Voltage (VS) -2.7 to 2.7 volts
View Details
CMOS Low Voltage, Low Charge Injection Quad SPST NO Analog Switches - ALD4202MPCL - Advanced Linear Devices, Inc.
Specs
Switch Type SPST
Normal Condition Normally Open (NO)
Supply Voltage (VS) 3 to 12 volts
View Details
4 suppliers