Texas Instruments Data Acquisition - Data Acquisition - Analog Front End (AFE) - ADS131E06IPAGR ADS131E06IPAGR

Description
Manufacturer: Texas Instruments Win Source Part Number: 1015430-ADS131E06IPA GR Packaging: Reel - TR Power (Watts): 13.5mW Number of Bits: 16, 24 Number of Channels: 6 Categories: Integrated Circuits Status: Active Case / Package: 64-TQFP (10x10) Analog Supply Voltage: 2.7 V to 5.25 V Digital Supply Voltage: 1.8 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1015430-ADS131E06IPA GR Packaging: Reel - TR Power (Watts): 13.5mW Number of Bits: 16, 24 Number of Channels: 6 Categories: Integrated Circuits Status: Active Case / Package: 64-TQFP (10x10) Analog Supply Voltage: 2.7 V to 5.25 V Digital Supply Voltage: 1.8 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Data Acquisition - Data Acquisition - Analog Front End (AFE) - ADS131E06IPAGR - 1015430-ADS131E06IPAGR - Win Source Electronics
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog Front End (AFE) - ADS131E06IPAGR
1015430-ADS131E06IPAGR
Data Acquisition - Data Acquisition - Analog Front End (AFE) - ADS131E06IPAGR 1015430-ADS131E06IPAGR
Manufacturer: Texas Instruments Win Source Part Number: 1015430-ADS131E06IPA GR Packaging: Reel - TR Power (Watts): 13.5mW Number of Bits: 16, 24 Number of Channels: 6 Categories: Integrated Circuits Status: Active Case / Package: 64-TQFP (10x10) Analog Supply Voltage: 2.7 V to 5.25 V Digital Supply Voltage: 1.8 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1015430-ADS131E06IPAGR
Packaging: Reel - TR
Power (Watts): 13.5mW
Number of Bits: 16, 24
Number of Channels: 6
Categories: Integrated Circuits
Status: Active
Case / Package: 64-TQFP (10x10)
Analog Supply Voltage: 2.7 V to 5.25 V
Digital Supply Voltage: 1.8 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Analog Switches
Product Number 1015430-ADS131E06IPAGR
Product Name Data Acquisition - Data Acquisition - Analog Front End (AFE) - ADS131E06IPAGR
Package Type QFP; 64-TQFP (10x10)
Unlock Full Specs
to access all available technical data

Similar Products

0.5 - 18 GHz, 10 Watt, High Power GaN SPDT Switch - TGS2353-2 - Qorvo
Specs
Standards and Certifications RoHS
Switch Type SPDT
Supply Voltage (VS) 0.0 volts
View Details
CMOS Low Voltage, Low Charge Injection Quad SPST NC Analog Switches - ALD4201SCL - Advanced Linear Devices, Inc.
Specs
Switch Type SPST
Normal Condition Normally Closed (NC)
Supply Voltage (VS) 3 to 12 volts
View Details
4 suppliers