Texas Instruments Data Acquisition - Data Acquisition - Analog Front End (AFE) - LM9832CCVJD LM9832CCVJD

Description
Manufacturer: Texas Instruments Win Source Part Number: 071556-LM9832CCVJD Packaging: Tray Number of Bits: 42 Number of Channels: 3 Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: 100-TQFP (14x14) Analog Supply Voltage: 5V Digital Supply Voltage: 5V Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 071556-LM9832CCVJD Packaging: Tray Number of Bits: 42 Number of Channels: 3 Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: 100-TQFP (14x14) Analog Supply Voltage: 5V Digital Supply Voltage: 5V Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Data Acquisition - Data Acquisition - Analog Front End (AFE) - LM9832CCVJD - 071556-LM9832CCVJD - Win Source Electronics
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog Front End (AFE) - LM9832CCVJD
071556-LM9832CCVJD
Data Acquisition - Data Acquisition - Analog Front End (AFE) - LM9832CCVJD 071556-LM9832CCVJD
Manufacturer: Texas Instruments Win Source Part Number: 071556-LM9832CCVJD Packaging: Tray Number of Bits: 42 Number of Channels: 3 Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: 100-TQFP (14x14) Analog Supply Voltage: 5V Digital Supply Voltage: 5V Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 071556-LM9832CCVJD
Packaging: Tray
Number of Bits: 42
Number of Channels: 3
Categories: Integrated Circuits
Status: Obsolete(EOL)
Case / Package: 100-TQFP (14x14)
Analog Supply Voltage: 5V
Digital Supply Voltage: 5V
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Analog Switches
Product Number 071556-LM9832CCVJD
Product Name Data Acquisition - Data Acquisition - Analog Front End (AFE) - LM9832CCVJD
Package Type QFP; 100-TQFP (14x14)
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Logic - Signal Switches, Multiplexers, Decoders - 7WBD383USG - 908468-7WBD383USG - Win Source Electronics
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type US8
View Details
700 - 2700 MHz SP10T Antenna Switch Module - RF1494A - Qorvo
Specs
Switch Type SP10T
Package Type Laminate Module
View Details
CMOS Low Voltage, Low Charge Injection Quad SPST NC Analog Switches - ALD4201PCL - Advanced Linear Devices, Inc.
Specs
Switch Type SPST
Normal Condition Normally Closed (NC)
Supply Voltage (VS) 3 to 12 volts
View Details
4 suppliers