Manufacturer: Texas Instruments
Win Source Part Number: 1200984-LM97937RMER
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 85°C
Features: Simultaneous Sampling
Package: 56-WFQFN Exposed Pad
Configuration: ADC
Number of Inputs: 2
Operating Supply Voltage: 1.15 V ~ 1.25 V, 1.7 V ~ 1.9 V, 2.85 V ~ 3.45 V
Input Type: Differential
Architecture: Pipelined
Data Interface: JESD204B
Reference Type: Internal
Voltage - Supply, Digital: 1.15 V ~ 1.25 V
Resolution: 14
Number of Converters: 2
Family Name: LM97937
Categories: Integrated Circuits (ICs)
Sampling Rate: 370M
Manufacturer Homepage: www.ti.com
Manufacturer Package: 56-WQFN (8x8)
Alternative Parts (Cross-Reference): LM97937RMET;
Introduction Date: December 19, 2013
ECCN: 5A991.b
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited
Dual-Channel 370MSPS Receiver and Feedback IC 56-WQFN -40 to 85 Product overview: LM97937RMER from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, Dual, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-LM97937RMER can be used for catalog matching and distributor lookup.
14 Bit Analog to Digital Converter 2 Input 2 Pipelined 56-WQFN (8x8)
IC ADC 14BIT PIPELINED 56WQFN
IC ADC 14BIT PIPELINED 56WQFN
14 Bit Analog to Digital Converter 2 Input 2 Pipelined 56-WQFN (8x8)
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | 1200984-LM97937RMER | 700-LM97937RMER | 296-44060-2-ND | LM97937RMER | LM97937RMER | LM97937RMER |
| Product Name | Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LM97937RMER | Dual Analog-to-Digital Converter IC | Analog to Digital Converters (ADC) | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | Data Acquisition - Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) |
| Interface Type | JESD204B | JESD204B | JESD204B | |||
| Packing Method | Tape Reel; Reel - TR | Tape Reel | Tape Reel; Tape & Reel (TR) | Tape Reel; Tape & Reel (TR) | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Sample Rate | 370000 kSamples/Sec | 370000 kSamples/Sec | 370000 kSamples/Sec | |||
| Resolution | 14 bits | 14 bits | 14 bits |