Texas Instruments Logic IC LM9780CCVS

Description
NON-STANDARD PART CALL FIRST Product overview: LM9780CCVS from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Specialty Logic ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 703-LM9780CCVS can be used for catalog matching and distributor lookup.
Request a Quote
Description
NON-STANDARD PART CALL FIRST Product overview: LM9780CCVS from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Specialty Logic ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 703-LM9780CCVS can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Logic IC - 703-LM9780CCVS - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
NON-STANDARD PART CALL FIRST Product overview: LM9780CCVS from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Specialty Logic ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 703-LM9780CCVS can be used for catalog matching and distributor lookup.

NON-STANDARD PART CALL FIRST Product overview: LM9780CCVS from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Specialty Logic ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 703-LM9780CCVS can be used for catalog matching and distributor lookup.

Supplier's Site
Logic - Logic - Specialty Logic - LM9780CCVS - 923328-LM9780CCVS - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Specialty Logic - LM9780CCVS
923328-LM9780CCVS
Logic - Logic - Specialty Logic - LM9780CCVS 923328-LM9780CCVS
Manufacturer: Texas Instruments Win Source Part Number: 923328-LM9780CCVS Features: - IC Package: Tray Part Status: Obsolete Family Name: LM9780 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance Quantity per package: 90 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Texas Instruments
Win Source Part Number: 923328-LM9780CCVS
Features: - IC
Package: Tray
Part Status: Obsolete
Family Name: LM9780
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance
Quantity per package: 90
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Logic Gates Logic Gates
Product Number 703-LM9780CCVS 923328-LM9780CCVS
Product Name Logic IC Logic - Logic - Specialty Logic - LM9780CCVS
Unlock Full Specs
to access all available technical data

Similar Products

Logic Gates - 1460939 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type Or
Supply Voltage 5.5 v
Logic Family CMOS; Or
View Details
Gates and Inverters - 1727-3145-6-ND - DigiKey
Specs
Gate Type NOT
Supply Voltage 2V ~ 5.5V
Inputs 1
View Details
6 suppliers
 - 4001BDMQB - Rochester Electronics
Specs
Gate Type OR; NOR
IC Package Type DIP; Other; CDIP14
View Details
3 suppliers