Texas Instruments Logic IC LM9779CCVS/NOPB

Description
DATA CONVERSION/IMAGING/O THER IC Product overview: LM9779CCVS/NOPB from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Specialty Logic ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 703-LM9779CCVS/NOPB can be used for catalog matching and distributor lookup.
Request a Quote
Description
DATA CONVERSION/IMAGING/O THER IC Product overview: LM9779CCVS/NOPB from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Specialty Logic ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 703-LM9779CCVS/NOPB can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
DATA CONVERSION/IMAGING/O THER IC Product overview: LM9779CCVS/NOPB from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Specialty Logic ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 703-LM9779CCVS/NOPB can be used for catalog matching and distributor lookup.

DATA CONVERSION/IMAGING/OTHER IC Product overview: LM9779CCVS/NOPB from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Specialty Logic ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 703-LM9779CCVS/NOPB can be used for catalog matching and distributor lookup.

Supplier's Site
Logic - Logic - Specialty Logic - LM9779CCVS/NOPB - 779407-LM9779CCVS/NOPB - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Specialty Logic - LM9779CCVS/NOPB
779407-LM9779CCVS/NOPB
Logic - Logic - Specialty Logic - LM9779CCVS/NOPB 779407-LM9779CCVS/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 779407-LM9779CCVS/NO PB Series: * Categories: Uncategorized Introduction Date: January 01, 2000 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: Not Applicable Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 779407-LM9779CCVS/NOPB
Series: *
Categories: Uncategorized
Introduction Date: January 01, 2000
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: Not Applicable
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Logic Gates Logic Gates
Product Number 703-LM9779CCVS/NOPB 779407-LM9779CCVS/NOPB
Product Name Logic IC Logic - Logic - Specialty Logic - LM9779CCVS/NOPB
Unlock Full Specs
to access all available technical data

Similar Products

Gates and Inverters - 1727-74AHC3GU04DC-Q100HTR-ND - DigiKey
Specs
Gate Type NOT
Supply Voltage 2V ~ 5.5V
Inputs 3
View Details
4 suppliers
Logic Gates - 2222727 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type AND; AND
Logic Family AND
Inputs 2
View Details