Texas Instruments LM97600 7.6 Bit, 1/2/4 Channel, 5/2.5/1.25 GSPS A/D with buffered inputs and serial data outputs LM97600CIUT/NOPB

Description
7.6 Bit, 1/2/4 Channel, 5/2.5/1.25 GSPS A/D with buffered inputs and serial data outputs 292-BGA -40 to 85
Request a Quote Datasheet
Description
7.6 Bit, 1/2/4 Channel, 5/2.5/1.25 GSPS A/D with buffered inputs and serial data outputs 292-BGA -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LM97600 7.6 Bit, 1/2/4 Channel, 5/2.5/1.25 GSPS A/D with buffered inputs and serial data outputs - LM97600CIUT/NOPB - Texas Instruments
Dallas, TX, United States
LM97600 7.6 Bit, 1/2/4 Channel, 5/2.5/1.25 GSPS A/D with buffered inputs and serial data outputs
LM97600CIUT/NOPB
LM97600 7.6 Bit, 1/2/4 Channel, 5/2.5/1.25 GSPS A/D with buffered inputs and serial data outputs LM97600CIUT/NOPB
7.6 Bit, 1/2/4 Channel, 5/2.5/1.25 GSPS A/D with buffered inputs and serial data outputs 292-BGA -40 to 85

7.6 Bit, 1/2/4 Channel, 5/2.5/1.25 GSPS A/D with buffered inputs and serial data outputs 292-BGA -40 to 85

Buy Now Datasheet
Quad 7.6 Bit BGA Analog-to-Digital Converter IC - 700-LM97600CIUT/NOPB - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Quad 7.6 Bit BGA Analog-to-Digital Converter IC
700-LM97600CIUT/NOPB
Quad 7.6 Bit BGA Analog-to-Digital Converter IC 700-LM97600CIUT/NOPB
7.6 Bit, 1/2/4 Channel, 5/2.5/1.25 GSPS, Analog-to-Digital Converter (ADC) 292-BGA -40 to 85 Product overview: LM97600CIUT/NOPB from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 7.6 Bit, BGA. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, Quad, 7.6 Bit, BGA, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-LM97600CIUT/NOPB can be used for catalog matching and distributor lookup.

7.6 Bit, 1/2/4 Channel, 5/2.5/1.25 GSPS, Analog-to-Digital Converter (ADC) 292-BGA -40 to 85 Product overview: LM97600CIUT/NOPB from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 7.6 Bit, BGA. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, Quad, 7.6 Bit, BGA, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-LM97600CIUT/NOPB can be used for catalog matching and distributor lookup.

Supplier's Site
Analog to Digital Converters (ADC) - LM97600CIUT/NOPB-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
LM97600CIUT/NOPB-ND
Analog to Digital Converters (ADC) LM97600CIUT/NOPB-ND
7.6 Bit Analog to Digital Converter 4 Input 4 Folding Interpolating 292-BGA (27x27)

7.6 Bit Analog to Digital Converter 4 Input 4 Folding Interpolating 292-BGA (27x27)

Buy Now Datasheet
 - LM97600CIUT/NOPB - Rochester Electronics
Newburyport, MA, United States
7.6-BIT, 1/2/4 CHANNEL, 5/2.5/1.25 GSPS, HIGH PERFORMANCE, LOW POWER A/D CONVERTER

7.6-BIT, 1/2/4 CHANNEL, 5/2.5/1.25 GSPS, HIGH PERFORMANCE, LOW POWER A/D CONVERTER

Supplier's Site Datasheet
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LM97600CIUT/NOPB
779406-LM97600CIUT/NOPB
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LM97600CIUT/NOPB 779406-LM97600CIUT/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 779406-LM97600CIUT/N OPB Packaging: Tray Operating Temperature Range: -40°C ~ 85°C Features: Simultaneous Sampling Package: 292-BGA Configuration: MUX-S/H-ADC Number of Inputs: 4 Operating Supply Voltage: 1.14 V ~ 1.26 V Input Type: Differential Architecture: Folding Interpolating Data Interface: LVDS - Serial Reference Type: Internal Voltage - Supply, Digital: 2.375 V ~ 2.625 V Resolution: 7.6 Number of Converters: 4 Family Name: LM97600 Categories: Integrated Circuits (ICs) Sampling Rate: 5G Manufacturer Package: 292-BGA (27x27) Alternative Parts (Cross-Reference): LM97600CIUT; Introduction Date: July 25, 2012 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 779406-LM97600CIUT/NOPB
Packaging: Tray
Operating Temperature Range: -40°C ~ 85°C
Features: Simultaneous Sampling
Package: 292-BGA
Configuration: MUX-S/H-ADC
Number of Inputs: 4
Operating Supply Voltage: 1.14 V ~ 1.26 V
Input Type: Differential
Architecture: Folding Interpolating
Data Interface: LVDS - Serial
Reference Type: Internal
Voltage - Supply, Digital: 2.375 V ~ 2.625 V
Resolution: 7.6
Number of Converters: 4
Family Name: LM97600
Categories: Integrated Circuits (ICs)
Sampling Rate: 5G
Manufacturer Package: 292-BGA (27x27)
Alternative Parts (Cross-Reference): LM97600CIUT;
Introduction Date: July 25, 2012
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Analog to Digital Converters (ADC) - LM97600CIUT/NOPB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog to Digital Converters (ADC)
LM97600CIUT/NOPB
Analog to Digital Converters (ADC) LM97600CIUT/NOPB
7.6 Bit Analog to Digital Converter 4 Input 4 Folding Interpolating 292-BGA (27x27)

7.6 Bit Analog to Digital Converter 4 Input 4 Folding Interpolating 292-BGA (27x27)

Buy Now
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) - LM97600CIUT/NOPB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
LM97600CIUT/NOPB
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) LM97600CIUT/NOPB
IC ADC 7.6BIT FOLD INTERP 292BGA

IC ADC 7.6BIT FOLD INTERP 292BGA

Supplier's Site

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. DigiKey Rochester Electronics Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number LM97600CIUT/NOPB 700-LM97600CIUT/NOPB LM97600CIUT/NOPB-ND LM97600CIUT/NOPB 779406-LM97600CIUT/NOPB LM97600CIUT/NOPB LM97600CIUT/NOPB
Product Name LM97600 7.6 Bit, 1/2/4 Channel, 5/2.5/1.25 GSPS A/D with buffered inputs and serial data outputs Quad 7.6 Bit BGA Analog-to-Digital Converter IC Analog to Digital Converters (ADC) Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LM97600CIUT/NOPB Analog to Digital Converters (ADC) Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
Interface Type Serdes LVDS, Serial Serial Serial; LVDS - Serial Serial
Package Type BGA BGA 292-BBGA BGA292 292-BBGA 292-BBGA
Screening Level Catalog
Resolution 7.6 bits 7.6 bits 7.6 bits 7.6 bits
DNL 1 LSB
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) - ADC10D1000DAISY - Shenzhen Shengyu Electronics Technology Limited
Specs
Package Type 376-BFCPGA
Packing Method Bulk; Bulk
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
ADC104S101 4 Channel 500 ksps to 1 Msps, 10-Bit A/D Converter - ADC104S101CIMM/NOPB - Texas Instruments
Specs
Interface Type Serial; SPI; Microwire
Package Type VSSOP
Screening Level Catalog
View Details
7 suppliers
ADC10D020 Dual 10-Bit, 20MSPS, 150mW A/D Converter - ADC10D020CIVSX/NOPB - Texas Instruments
Specs
Package Type TQFP
Screening Level Catalog
Resolution 10 bits
View Details
6 suppliers
ADC0832-N 8-Bit Serial I/O A/D Converter with Multiplexer Option - ADC0832CCWM - Texas Instruments
Specs
Interface Type Serial; Microwire
Package Type PDIP,SOIC
Screening Level Catalog
View Details
6 suppliers