Texas Instruments PMIC - PMIC - Thermal Management - LM96163CISD/NOPB LM96163CISD/NOPB

Description
Manufacturer: Texas Instruments Win Source Part Number: 124852-LM96163CISD/N OPB Packaging: Reel - TR Mounting: SMD (SMT) Output Type: SMBus Topology: ADC (Sigma Delta), Comparator, Register Bank, Tach Sensor Type: Internal and External Accuracy: ±3°C(Max) Sensing Temperature: -40°C to 85°C, External Sensor Output Alarm: Yes Output Fan: Yes Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 10-WSON (3x3) Purpose: Fan Control, Temp Monitor Supply Voltage - Operating: 3 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 124852-LM96163CISD/N OPB Packaging: Reel - TR Mounting: SMD (SMT) Output Type: SMBus Topology: ADC (Sigma Delta), Comparator, Register Bank, Tach Sensor Type: Internal and External Accuracy: ±3°C(Max) Sensing Temperature: -40°C to 85°C, External Sensor Output Alarm: Yes Output Fan: Yes Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 10-WSON (3x3) Purpose: Fan Control, Temp Monitor Supply Voltage - Operating: 3 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Thermal Management - LM96163CISD/NOPB - 124852-LM96163CISD/NOPB - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Thermal Management - LM96163CISD/NOPB
124852-LM96163CISD/NOPB
PMIC - PMIC - Thermal Management - LM96163CISD/NOPB 124852-LM96163CISD/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 124852-LM96163CISD/N OPB Packaging: Reel - TR Mounting: SMD (SMT) Output Type: SMBus Topology: ADC (Sigma Delta), Comparator, Register Bank, Tach Sensor Type: Internal and External Accuracy: ±3°C(Max) Sensing Temperature: -40°C to 85°C, External Sensor Output Alarm: Yes Output Fan: Yes Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 10-WSON (3x3) Purpose: Fan Control, Temp Monitor Supply Voltage - Operating: 3 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 124852-LM96163CISD/NOPB
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: SMBus
Topology: ADC (Sigma Delta), Comparator, Register Bank, Tach
Sensor Type: Internal and External
Accuracy: ±3°C(Max)
Sensing Temperature: -40°C to 85°C, External Sensor
Output Alarm: Yes
Output Fan: Yes
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 10-WSON (3x3)
Purpose: Fan Control, Temp Monitor
Supply Voltage - Operating: 3 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Thermal Management - LM96163CISD/NOPB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Thermal Management
LM96163CISD/NOPB
Integrated Circuits (ICs) - Power Management (PMIC) - Thermal Management LM96163CISD/NOPB
IC TEMP SENSOR DGTL REMOTE 10SON

IC TEMP SENSOR DGTL REMOTE 10SON

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Sensor Chips Sensor Chips
Product Number 124852-LM96163CISD/NOPB LM96163CISD/NOPB
Product Name PMIC - PMIC - Thermal Management - LM96163CISD/NOPB Integrated Circuits (ICs) - Power Management (PMIC) - Thermal Management
Package / Mounting Surface Mount (SMD); 10-WSON (3x3)
Unlock Full Specs
to access all available technical data

Similar Products

Thin Film Based Thermopile Detector - DR46 Compensated - Dexter Research Center, Inc.
Specs
Sensor Type Temperature
Applications Industrial
Package / Mounting TO-8 with 3 Pins
View Details
Optical Rug. Temperature Sensor FC 1595 - 1-FS63RTS-1595 - Hottinger Brüel & Kjær A/S
Specs
Sensor Type Temperature
View Details
Capacitive Touch Sensor - capaTEC® - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Applications Medical; Industrial; Consumer
Package / Mounting Surface Mount (SMD)
View Details