Remote Diode Digital Temperature Sensor with Integrated Fan Control 10-WSON
Win Source Part Number: 1030545-LM96063CISDX
Category: Integrated Circuits (ICs)>PMIC - Thermal Management
Package: Bulk
Standard Package: 1
Mounting: SMD (SMT)
Output Type: 2-Wire SMBus
Function: Fan Control, Temp Monitor
Topology: ADC (Sigma Delta), Comparator, Fan Speed Counter, Register Bank
Sensor Type: Internal and External
Accuracy: ±6°C Local(Max), ±3°C Remote(Max)
Sensing Temperature: 25°C ~ 125°C, External Temperature
Output Alarm: Yes
Output Fan: Yes
Voltage - Supply: 3V ~ 3.6V
Package / Case: 10-WFDFN Exposed Pad
Supplier Device Package: 10-WSON (3x3)
Temperature Range - Operating: -40°C ~ 85°C
Alternative Parts (Cross-Reference): LM95241CIMM-2/NOPB; LM95241CIMM/NOPB; LM95221CIMM/NOPB; EMC1413-A-AIZL-TR; EMC1413-A-AIA-TR; EMC1413-1-AIZL-TRLM9
ECCN: EAR99
Fake Threat In the Open Market: 67 pct.
HTSUS: 8542.39.0001
Mfr: National Semiconductor
Other Names: 2156-LM96063CISDX/NO
IC DIODE/DGTL TEMP SENSOR 10WSON
| Texas Instruments | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Sensor Chips | Sensor Chips | Sensor Chips |
| Product Number | LM96063CISDX/NOPB | 1030545-LM96063CISDX/NOPB | LM96063CISDX/NOPB |
| Product Name | LM96063 Remote Diode Digital Temperature Sensor with Integrated Fan Control | Integrated Circuits (ICs) - PMIC - Thermal Management | Integrated Circuits (ICs) - Power Management (PMIC) - Thermal Management |
| Sensor Type | Temperature |