Texas Instruments LM95245 Precision Remote Diode Digital Temperature Sensor with TruTherm BJT Beta Compensation (45nm) LM95245CIMX/NOPB

Description
Precision Remote Diode Digital Temperature Sensor with TruTherm BJT Beta Compensation (45nm) 8-SOIC
Request a Quote Datasheet
Description
Precision Remote Diode Digital Temperature Sensor with TruTherm BJT Beta Compensation (45nm) 8-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LM95245 Precision Remote Diode Digital Temperature Sensor with  TruTherm BJT Beta Compensation (45nm) - LM95245CIMX/NOPB - Texas Instruments
Dallas, TX, United States
LM95245 Precision Remote Diode Digital Temperature Sensor with TruTherm BJT Beta Compensation (45nm)
LM95245CIMX/NOPB
LM95245 Precision Remote Diode Digital Temperature Sensor with TruTherm BJT Beta Compensation (45nm) LM95245CIMX/NOPB
Precision Remote Diode Digital Temperature Sensor with TruTherm BJT Beta Compensation (45nm) 8-SOIC

Precision Remote Diode Digital Temperature Sensor with TruTherm BJT Beta Compensation (45nm) 8-SOIC

Buy Now Datasheet
Temperature Sensors - Temperature Sensors - Analog and Digital Output - LM95245CIMX/NOPB - 779399-LM95245CIMX/NOPB - Win Source Electronics
Laguna Hills, CA, United States
Temperature Sensors - Temperature Sensors - Analog and Digital Output - LM95245CIMX/NOPB
779399-LM95245CIMX/NOPB
Temperature Sensors - Temperature Sensors - Analog and Digital Output - LM95245CIMX/NOPB 779399-LM95245CIMX/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 779399-LM95245CIMX/N OPB Series: TruTherm Packaging: Reel package Operating Temperature Range: -40°C ~ 125°C Features: One-Shot, Output Switch, Programmable Resolution, Shutdown Mode, Standby Mode Package: 8-SOIC (0.154", 3.90mm Width) Mounting: SMD Output Type: SMBus Operating Supply Voltage: 3 V ~ 3.6 V Test Condition: 25°C ~ 100°C (-40°C ~ 25°C) Resolution: 10 b (Local), 12 b (Remote) Sensor Type: Digital, Local/Remote Sensing Temperature - Local: -40°C ~ 85°C Sensing Temperature - Remote: -40°C ~ 85°C Accuracy - Highest (Lowest): ±2°C (±6°C) Family Name: LM95245 Categories: Sensors, Transducers Manufacturer Package: 8-SOIC Alternative Parts (Cross-Reference): MAX6696AEE+T; MAX6581TG9C+; MAX6581TG9E+; MAX6581TG9A+T; Introduction Date: October 01, 2007 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 779399-LM95245CIMX/NOPB
Series: TruTherm
Packaging: Reel package
Operating Temperature Range: -40°C ~ 125°C
Features: One-Shot, Output Switch, Programmable Resolution, Shutdown Mode, Standby Mode
Package: 8-SOIC (0.154", 3.90mm Width)
Mounting: SMD
Output Type: SMBus
Operating Supply Voltage: 3 V ~ 3.6 V
Test Condition: 25°C ~ 100°C (-40°C ~ 25°C)
Resolution: 10 b (Local), 12 b (Remote)
Sensor Type: Digital, Local/Remote
Sensing Temperature - Local: -40°C ~ 85°C
Sensing Temperature - Remote: -40°C ~ 85°C
Accuracy - Highest (Lowest): ±2°C (±6°C)
Family Name: LM95245
Categories: Sensors, Transducers
Manufacturer Package: 8-SOIC
Alternative Parts (Cross-Reference): MAX6696AEE+T; MAX6581TG9C+; MAX6581TG9E+; MAX6581TG9A+T;
Introduction Date: October 01, 2007
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Analog and Digital Output - LM95245CIMX/NOPB-ND - DigiKey
Thief River Falls, MN, United States
Analog and Digital Output
LM95245CIMX/NOPB-ND
Analog and Digital Output LM95245CIMX/NOPB-ND
Temperature Sensor Digital, Local/Remote -40°C ~ 85°C 10 b (Local), 12 b (Remote) 8-SOIC

Temperature Sensor Digital, Local/Remote -40°C ~ 85°C 10 b (Local), 12 b (Remote) 8-SOIC

Buy Now Datasheet
Sensors, Transducers - Temperature Sensors - Analog and Digital Output - LM95245CIMX/NOPB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Temperature Sensors - Analog and Digital Output
LM95245CIMX/NOPB
Sensors, Transducers - Temperature Sensors - Analog and Digital Output LM95245CIMX/NOPB
SENSOR DIGITAL -40C-85C 8SOIC

SENSOR DIGITAL -40C-85C 8SOIC

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Sensor Chips Sensor Chips Sensor Chips Sensor Chips
Product Number LM95245CIMX/NOPB 779399-LM95245CIMX/NOPB LM95245CIMX/NOPB-ND LM95245CIMX/NOPB
Product Name LM95245 Precision Remote Diode Digital Temperature Sensor with TruTherm BJT Beta Compensation (45nm) Temperature Sensors - Temperature Sensors - Analog and Digital Output - LM95245CIMX/NOPB Analog and Digital Output Sensors, Transducers - Temperature Sensors - Analog and Digital Output
Sensor Type Temperature Temperature Temperature
Unlock Full Specs
to access all available technical data

Similar Products

LM234 3-Terminal Adjustable Current Source - LM234Z-3/NOPB - Texas Instruments
Specs
Sensor Type Temperature
Standards and Certifications RoHS
Input Voltage 0.8000 to 40 volts
View Details
2 suppliers
DRV5013-Q1 Automotive Digital-Latch Hall Effect Sensor - DRV5013AGEDBZTQ1 - Texas Instruments
Specs
Sensor Type Temperature
Applications Automobile
Standards and Certifications RoHS
View Details
3 suppliers
Sensors, Transducers - Temperature Sensors - Thermostats - Solid State - LM26LVCISD-135 - Acme Chip Technology Co., Limited
Specs
Sensor Type Temperature
Input Voltage 1.6 to 5.5 volts
Operating Temperature -50 to 150 C (-58 to 302 F)
View Details
DRV5033 2.5 to 38 V Digital Omnipolar-Switch Hall Effect Sensor - DRV5033AJQLPG - Texas Instruments
Specs
Sensor Type Temperature
Applications Industrial
Standards and Certifications RoHS
View Details
4 suppliers