TE Connectivity Sensors, Transducers - Temperature Sensors - Analog and Digital Output G-TPCO-033

Description
Win Source Part Number: 1315903-G-TPCO-033 Category: Sensors, Transducers>Temperat ure Sensors - Analog and Digital Output Package: Box Output Type: Analog Voltage Sensor Type: Analog, Remote Sensing Temperature - Remote: 0°C ~ 100°C Mounting Type: Through Hole Package / Case: TO-205AA, TO-5-4 Metal Can Variant Supplier Device Package: TO-5 Temperature Range - Operating: -20°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 71 pct. MSL Level: 1 (Unlimited) HTSUS: 9027.50.4020 Mfr: TE Connectivity Measurement Specialties Base Product Number: G-TP
Request a Quote Datasheet
Description
Win Source Part Number: 1315903-G-TPCO-033 Category: Sensors, Transducers>Temperat ure Sensors - Analog and Digital Output Package: Box Output Type: Analog Voltage Sensor Type: Analog, Remote Sensing Temperature - Remote: 0°C ~ 100°C Mounting Type: Through Hole Package / Case: TO-205AA, TO-5-4 Metal Can Variant Supplier Device Package: TO-5 Temperature Range - Operating: -20°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 71 pct. MSL Level: 1 (Unlimited) HTSUS: 9027.50.4020 Mfr: TE Connectivity Measurement Specialties Base Product Number: G-TP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensors, Transducers - Temperature Sensors - Analog and Digital Output - 1315903-G-TPCO-033 - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers - Temperature Sensors - Analog and Digital Output
1315903-G-TPCO-033
Sensors, Transducers - Temperature Sensors - Analog and Digital Output 1315903-G-TPCO-033
Win Source Part Number: 1315903-G-TPCO-033 Category: Sensors, Transducers>Temperat ure Sensors - Analog and Digital Output Package: Box Output Type: Analog Voltage Sensor Type: Analog, Remote Sensing Temperature - Remote: 0°C ~ 100°C Mounting Type: Through Hole Package / Case: TO-205AA, TO-5-4 Metal Can Variant Supplier Device Package: TO-5 Temperature Range - Operating: -20°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 71 pct. MSL Level: 1 (Unlimited) HTSUS: 9027.50.4020 Mfr: TE Connectivity Measurement Specialties Base Product Number: G-TP

Win Source Part Number: 1315903-G-TPCO-033
Category: Sensors, Transducers>Temperature Sensors - Analog and Digital Output
Package: Box
Output Type: Analog Voltage
Sensor Type: Analog, Remote
Sensing Temperature - Remote: 0°C ~ 100°C
Mounting Type: Through Hole
Package / Case: TO-205AA, TO-5-4 Metal Can Variant
Supplier Device Package: TO-5
Temperature Range - Operating: -20°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 71 pct.
MSL Level: 1 (Unlimited)
HTSUS: 9027.50.4020
Mfr: TE Connectivity Measurement Specialties
Base Product Number: G-TP

Buy Now Datasheet
Temperature Sensors - G-TPCO-033 - Richardson RFPD
Downers Grove, IL, United States
Temperature Sensors
G-TPCO-033
Temperature Sensors G-TPCO-033
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Analog and Digital Output - 223-1582-ND - DigiKey
Thief River Falls, MN, United States
Analog and Digital Output
223-1582-ND
Analog and Digital Output 223-1582-ND
Temperature Sensor Analog, Remote TO-5

Temperature Sensor Analog, Remote TO-5

Buy Now Datasheet
Sensors, Transducers - Temperature Sensors - Analog and Digital Output - G-TPCO-033 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Temperature Sensors - Analog and Digital Output
G-TPCO-033
Sensors, Transducers - Temperature Sensors - Analog and Digital Output G-TPCO-033
SENSOR ANALOG REMOTE TO5

SENSOR ANALOG REMOTE TO5

Supplier's Site

Technical Specifications

  Win Source Electronics Richardson RFPD DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Sensor Chips Sensor Chips Sensor Chips Sensor Chips
Product Number 1315903-G-TPCO-033 G-TPCO-033 223-1582-ND G-TPCO-033
Product Name Sensors, Transducers - Temperature Sensors - Analog and Digital Output Temperature Sensors Analog and Digital Output Sensors, Transducers - Temperature Sensors - Analog and Digital Output
Sensor Type Temperature Temperature
Unlock Full Specs
to access all available technical data

Similar Products

Sensors, Transducers - Pressure Sensors, Transducers - 1210A-015G-3S - Shenzhen Shengyu Electronics Technology Limited
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
LM70 SPI/10-Bit plus Sign Digital Temperature Sensor - LM70CIMMX-5/NOPB - Texas Instruments
Specs
Sensor Type Temperature
Standards and Certifications RoHS
Input Voltage 2.65 to 5.5 volts
View Details
4 suppliers
Optical Weld. Temperature Sensor FC 1535 - 1-FS63WTS-ARM/1535 - Hottinger Brüel & Kjær A/S
Specs
Sensor Type Temperature
View Details
Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - DRV5033AJQLPGMQ1 - 917241-DRV5033AJQLPGMQ1 - Win Source Electronics
Specs
Sensor Type Magnetic
Package / Mounting TO-92-3
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details