Infineon Technologies AG Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - TLE4946H TLE4946H

Description
Manufacturer: Infineon Technologies Win Source Part Number: 1269528-TLE4946H Series: TLE Packaging: Reel - TR Operating Temperature Range: -40°C ~ 150°C (TJ) Features: Temperature Compensated Package: TO-236-3, SC-59, SOT-23-3 Technology: Hall Effect Output Type: Open Collector Operating Supply Voltage: 2.7 V ~ 18 V Function: Latch Test Condition: 25°C Polarization: South Pole Part Status: Obsolete(EOL) Sensing Range: 17mT Trip, -17mT Release Family Name: TLE4946H Categories: Sensors, Transducers Manufacturer Homepage: www.infineon.com Manufacturer Package: SC-59 Current - Output (Maximum): 20mA Maximum Supply Current: 6mA Alternative Parts (Cross-Reference): AH175-WG-A-B; AH175-WG-7-B; AH1751-WG-7-A; Introduction Date: February 21, 2003 ECCN: EAR99 Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Infineon Technologies Win Source Part Number: 1269528-TLE4946H Series: TLE Packaging: Reel - TR Operating Temperature Range: -40°C ~ 150°C (TJ) Features: Temperature Compensated Package: TO-236-3, SC-59, SOT-23-3 Technology: Hall Effect Output Type: Open Collector Operating Supply Voltage: 2.7 V ~ 18 V Function: Latch Test Condition: 25°C Polarization: South Pole Part Status: Obsolete(EOL) Sensing Range: 17mT Trip, -17mT Release Family Name: TLE4946H Categories: Sensors, Transducers Manufacturer Homepage: www.infineon.com Manufacturer Package: SC-59 Current - Output (Maximum): 20mA Maximum Supply Current: 6mA Alternative Parts (Cross-Reference): AH175-WG-A-B; AH175-WG-7-B; AH1751-WG-7-A; Introduction Date: February 21, 2003 ECCN: EAR99 Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - TLE4946H - 1269528-TLE4946H - Win Source Electronics
Laguna Hills, CA, United States
Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - TLE4946H
1269528-TLE4946H
Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - TLE4946H 1269528-TLE4946H
Manufacturer: Infineon Technologies Win Source Part Number: 1269528-TLE4946H Series: TLE Packaging: Reel - TR Operating Temperature Range: -40°C ~ 150°C (TJ) Features: Temperature Compensated Package: TO-236-3, SC-59, SOT-23-3 Technology: Hall Effect Output Type: Open Collector Operating Supply Voltage: 2.7 V ~ 18 V Function: Latch Test Condition: 25°C Polarization: South Pole Part Status: Obsolete(EOL) Sensing Range: 17mT Trip, -17mT Release Family Name: TLE4946H Categories: Sensors, Transducers Manufacturer Homepage: www.infineon.com Manufacturer Package: SC-59 Current - Output (Maximum): 20mA Maximum Supply Current: 6mA Alternative Parts (Cross-Reference): AH175-WG-A-B; AH175-WG-7-B; AH1751-WG-7-A; Introduction Date: February 21, 2003 ECCN: EAR99 Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance

Manufacturer: Infineon Technologies
Win Source Part Number: 1269528-TLE4946H
Series: TLE
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 150°C (TJ)
Features: Temperature Compensated
Package: TO-236-3, SC-59, SOT-23-3
Technology: Hall Effect
Output Type: Open Collector
Operating Supply Voltage: 2.7 V ~ 18 V
Function: Latch
Test Condition: 25°C
Polarization: South Pole
Part Status: Obsolete(EOL)
Sensing Range: 17mT Trip, -17mT Release
Family Name: TLE4946H
Categories: Sensors, Transducers
Manufacturer Homepage: www.infineon.com
Manufacturer Package: SC-59
Current - Output (Maximum): 20mA
Maximum Supply Current: 6mA
Alternative Parts (Cross-Reference): AH175-WG-A-B; AH175-WG-7-B; AH1751-WG-7-A;
Introduction Date: February 21, 2003
ECCN: EAR99
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Futian, China
Sensors, Transducers - Magnetic Sensors - Switches (Solid State)
TLE4946H
Sensors, Transducers - Magnetic Sensors - Switches (Solid State) TLE4946H
MAGNETIC SWITCH LATCH SC59

MAGNETIC SWITCH LATCH SC59

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Magnetic Sensor Chips Magnetic Sensor Chips
Product Number 1269528-TLE4946H TLE4946H
Product Name Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - TLE4946H Sensors, Transducers - Magnetic Sensors - Switches (Solid State)
Sensor Type Magnetic Magnetic
Unlock Full Specs
to access all available technical data

Similar Products

Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - A1125LLHLT-T - 908834-A1125LLHLT-T - Win Source Electronics
Specs
Sensor Type Magnetic
Package / Mounting SOT-23W
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
2 suppliers
Sensor technology - Magnetic sensors - Magnetic position sensors - Linear sensors - TLE4998P8D - TLE4998P8D - Infineon Technologies AG
Specs
Sensor Type Magnetic
Package / Mounting Surface Mount (SMD); SMD
Packing Method Tape Reel
View Details
Specs
Sensor Type Magnetic
Packing Method Tube; Tube
Input Voltage 4.5 to 30 volts
View Details
Specs
Sensor Type Force; Magnetic
Applications Consumer; Industrial
Package / Mounting Bare Die; 80-Pin LGA (MLP)
View Details