Texas Instruments High-Performance Analog Gate Drivers LM9061MX

Description
High-Side Gate Driver IC Non-Inverting 8-SOIC
Request a Quote Datasheet
Description
High-Side Gate Driver IC Non-Inverting 8-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gate Drivers - LM9061MX-ND - DigiKey
Thief River Falls, MN, United States
Gate Drivers
LM9061MX-ND
Gate Drivers LM9061MX-ND
High-Side Gate Driver IC Non-Inverting 8-SOIC

High-Side Gate Driver IC Non-Inverting 8-SOIC

Buy Now Datasheet
Singapore, Singapore
SOIC Gate Driver IC
730-LM9061MX
SOIC Gate Driver IC 730-LM9061MX
BUF OR INV BASED MOSFET DRIVER, PDSO8, SOIC-8 Product overview: LM9061MX from Texas Instruments is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, SOIC, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-LM9061MX can be used for catalog matching and distributor lookup.

BUF OR INV BASED MOSFET DRIVER, PDSO8, SOIC-8 Product overview: LM9061MX from Texas Instruments is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, SOIC, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-LM9061MX can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Gate Drivers - LM9061MX - 714879-LM9061MX - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Gate Drivers - LM9061MX
714879-LM9061MX
PMIC - PMIC - Gate Drivers - LM9061MX 714879-LM9061MX
Manufacturer: Texas Instruments Win Source Part Number: 714879-LM9061MX Packaging: Tape and Reel Mounting Style: SMD Channel Type: Single Input Type: Non-Inverting Driven Configuration: High-Side Number of Drivers: 1 Gate Type: N-Channel MOSFET Logic Voltage - VIL, VIH: 1.5V, 3.5V Family Name: LM9061 Categories: Integrated Circuits Supplier Device Package: 8-SOIC Status: Obsolete Temperature Range - Operating: -40°C ~ 150°C Manufacturer Package: 8-SOIC Alternative Parts (Cross-Reference): MC33198D; MCZ33198EF; MCZ33198EF/R2; Introduction Date: April 01, 1995 ECCN: EAR99 Country of Origin: China Estimated EOL Date: Obsolete Halogen Free: Not Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited Family Part Number: LM9061 Manufacturer Pack Quantity: 2,500 MSL Level: 1 (Unlimited) Supply Voltage (V): 7V ~ 26V

Manufacturer: Texas Instruments
Win Source Part Number: 714879-LM9061MX
Packaging: Tape and Reel
Mounting Style: SMD
Channel Type: Single
Input Type: Non-Inverting
Driven Configuration: High-Side
Number of Drivers: 1
Gate Type: N-Channel MOSFET
Logic Voltage - VIL, VIH: 1.5V, 3.5V
Family Name: LM9061
Categories: Integrated Circuits
Supplier Device Package: 8-SOIC
Status: Obsolete
Temperature Range - Operating: -40°C ~ 150°C
Manufacturer Package: 8-SOIC
Alternative Parts (Cross-Reference): MC33198D; MCZ33198EF; MCZ33198EF/R2;
Introduction Date: April 01, 1995
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: Obsolete
Halogen Free: Not Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited
Family Part Number: LM9061
Manufacturer Pack Quantity: 2,500
MSL Level: 1 (Unlimited)
Supply Voltage (V): 7V ~ 26V

Buy Now
IC GATE DRVR HIGH-SIDE 8SOIC - 815-LM9061MX - Utmel Electronic Limited
Hong Kong, China
IC GATE DRVR HIGH-SIDE 8SOIC
815-LM9061MX
IC GATE DRVR HIGH-SIDE 8SOIC 815-LM9061MX
IC GATE DRVR HIGH-SIDE 8SOIC

IC GATE DRVR HIGH-SIDE 8SOIC

Supplier's Site
Gate Drivers - LM9061MX - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gate Drivers
LM9061MX
Gate Drivers LM9061MX
High-Side Gate Driver IC Non-Inverting 8-SOIC

High-Side Gate Driver IC Non-Inverting 8-SOIC

Buy Now
Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers - LM9061MX - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers
LM9061MX
Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers LM9061MX
IC GATE DRVR HIGH-SIDE 8SOIC

IC GATE DRVR HIGH-SIDE 8SOIC

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Utmel Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Gate Drivers Gate Drivers Gate Drivers Gate Drivers Gate Drivers Gate Drivers
Product Number LM9061MX-ND 730-LM9061MX 714879-LM9061MX 815-LM9061MX LM9061MX LM9061MX
Product Name Gate Drivers SOIC Gate Driver IC PMIC - PMIC - Gate Drivers - LM9061MX IC GATE DRVR HIGH-SIDE 8SOIC Gate Drivers Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers
Driver Type High-side High-side High-side High-side
Output Configuration Noninverting Noninverting Inverting; Noninverting
Supply Voltage 7 to 26 volts 7 to 26 volts 7 to 26 volts 14 volts 7 to 26 volts 26 to 7 volts
Operating Temperature -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F) -40 C (-40 F) -40 to 150 C (-40 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

Gate Drivers - 620-AMT49107KEVSR-5-T-ND - DigiKey
Allegro MicroSystems Inc.
Specs
Driver Type Dual Gate Driver; Three-phase
Output Configuration Noninverting
Output Current 2.2 amps
View Details
2 suppliers
Clock Buffers, Drivers - SI5330C-B00209-GM - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 1.71 to 3.63 volts
Switching Frequency 250000 kHz
View Details
 - 75150N - Rochester Electronics
Rochester Electronics
Specs
Package Type QFP; CQFP
Packing Method Tube; Tube; Other
View Details
UC1709-SP Inverting High-Speed MOSFET Drivers - 5962-0151201VPA - Texas Instruments
Specs
Output Configuration Inverting
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type CDIP
View Details