Texas Instruments Newest Parts - LM89CIMM LM89CIMM

Description
Manufacturer: Texas Instruments Win Source Part Number: 1200885-LM89CIMM Packaging: Tape and Reel Mounting Style: SMD Features: One-Shot, Output Switch, Programmable Limit, Shutdown Mode, Standby Mode Output Type: SMBus Test Condition: 25°C ~ 125°C Resolution: 7 b (Local), 10 b (Remote) Sensor Type: Digital, Local/Remote Sensing Temperature - Local: 0°C ~ 85°C Sensing Temperature - Remote: 0°C ~ 85°C Accuracy - Highest (Lowest): ±3°C Categories: Sensors, Transducers Supplier Device Package: 8-VSSOP Status: Obsolete Temperature Range - Operating: 0°C ~ 125°C Manufacturer Homepage: www.national.com Manufacturer Package: 8-TSSOP, 8-MSOP Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited) Supply Voltage (V): 3V ~ 3.6V
Request a Quote
Description
Manufacturer: Texas Instruments Win Source Part Number: 1200885-LM89CIMM Packaging: Tape and Reel Mounting Style: SMD Features: One-Shot, Output Switch, Programmable Limit, Shutdown Mode, Standby Mode Output Type: SMBus Test Condition: 25°C ~ 125°C Resolution: 7 b (Local), 10 b (Remote) Sensor Type: Digital, Local/Remote Sensing Temperature - Local: 0°C ~ 85°C Sensing Temperature - Remote: 0°C ~ 85°C Accuracy - Highest (Lowest): ±3°C Categories: Sensors, Transducers Supplier Device Package: 8-VSSOP Status: Obsolete Temperature Range - Operating: 0°C ~ 125°C Manufacturer Homepage: www.national.com Manufacturer Package: 8-TSSOP, 8-MSOP Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited) Supply Voltage (V): 3V ~ 3.6V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Newest Parts - LM89CIMM - 1200885-LM89CIMM - Win Source Electronics
Laguna Hills, CA, United States
Newest Parts - LM89CIMM
1200885-LM89CIMM
Newest Parts - LM89CIMM 1200885-LM89CIMM
Manufacturer: Texas Instruments Win Source Part Number: 1200885-LM89CIMM Packaging: Tape and Reel Mounting Style: SMD Features: One-Shot, Output Switch, Programmable Limit, Shutdown Mode, Standby Mode Output Type: SMBus Test Condition: 25°C ~ 125°C Resolution: 7 b (Local), 10 b (Remote) Sensor Type: Digital, Local/Remote Sensing Temperature - Local: 0°C ~ 85°C Sensing Temperature - Remote: 0°C ~ 85°C Accuracy - Highest (Lowest): ±3°C Categories: Sensors, Transducers Supplier Device Package: 8-VSSOP Status: Obsolete Temperature Range - Operating: 0°C ~ 125°C Manufacturer Homepage: www.national.com Manufacturer Package: 8-TSSOP, 8-MSOP Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited) Supply Voltage (V): 3V ~ 3.6V

Manufacturer: Texas Instruments
Win Source Part Number: 1200885-LM89CIMM
Packaging: Tape and Reel
Mounting Style: SMD
Features: One-Shot, Output Switch, Programmable Limit, Shutdown Mode, Standby Mode
Output Type: SMBus
Test Condition: 25°C ~ 125°C
Resolution: 7 b (Local), 10 b (Remote)
Sensor Type: Digital, Local/Remote
Sensing Temperature - Local: 0°C ~ 85°C
Sensing Temperature - Remote: 0°C ~ 85°C
Accuracy - Highest (Lowest): ±3°C
Categories: Sensors, Transducers
Supplier Device Package: 8-VSSOP
Status: Obsolete
Temperature Range - Operating: 0°C ~ 125°C
Manufacturer Homepage: www.national.com
Manufacturer Package: 8-TSSOP, 8-MSOP
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1,000
MSL Level: 1 (Unlimited)
Supply Voltage (V): 3V ~ 3.6V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Diodes
Product Number 1200885-LM89CIMM
Product Name Newest Parts - LM89CIMM
Diode Type One-Shot, Output Switch, Programmable Limit, Shutdown Mode, Standby Mode
Unlock Full Specs
to access all available technical data

Similar Products

RF Diodes - SMP1352-040LF - 800835-SMP1352-040LF - Win Source Electronics
Specs
Diode Type RF Diodes; PIN - Single
Tj -65 to 150 C (-85 to 302 F)
View Details
6 suppliers
Voltage Regulator diode (Zener diode) - HR1N4488US - Micross Components, Inc.
Specs
Diode Type Zener; Zener Diodes
IF 16 mA
IR 0.2500 mA
View Details
Specs
Diode Applications Rectifier
VF 1.4 volts
VR 1000 volts
View Details
40 V, 0.2 A Schottky barrier diode - 1PS79SB30-QX - Nexperia B.V.
Specs
Diode Type Schottky
Diode Applications Switching
RoHS Compliant RoHS
View Details
3 suppliers