Manufacturer: Texas Instruments
Win Source Part Number: 779384-LM8500IMT9B/N
Packaging: Tube
Operating Temperature Range: 0°C ~ 70°C
Package: 48-TFSOP (0.240", 6.10mm Width)
Mounting: SMD
Operating Supply Voltage: 2.7 V ~ 5.5 V
Interface: UART
Resolution (Bits): 10 b
Family Name: LM8500IMT9BNOPB
Categories: Integrated Circuits (ICs)
Operating Supply Current: 11.5mA
Touchscreen: 4 Wire Resistive
Manufacturer Package: 48-TSSOP
Alternative Parts (Cross-Reference): COP8CBR9IMT8; MSP430FR2000IPW16; COP8CBR9IMT8/NOPB;
Introduction Date: October 01, 2002
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited
Quantity per package: 38
IC SCREEN CNTRL 10BIT 48TSSOP Product overview: LM8500IMT9B/NOPB from Texas Instruments is a Touch Screen Controller for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10BIT. Search-friendly keywords include Touch Screen Controller, Touch Screen Controllers, electronic component, datasheet, replacement part, 10BIT. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 775-LM8500IMT9B/NOPB
Touchscreen Controller, 4 Wire Resistive 10 b UART Interface 48-TSSOP
IC SCREEN CNTRL 10BIT 48TSSOP
Touchscreen Controller 4 Wire Resistive 10 b UART Interface 48-TSSOP
Touchscreen Controller 4 Wire Resistive 10 b UART Interface 48-TSSOP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Touch Screen Controllers | Touch Screen Controllers | Touch Screen Controllers | Touch Screen Controllers | Touch Screen Controllers |
| Product Number | 779384-LM8500IMT9B/NOPB | 775-LM8500IMT9B/NOPB | LM8500IMT9B/NOPB-ND | LM8500IMT9B/NOPB | LM8500IMT9B/NOPB |
| Product Name | Data Acquisition - Data Acquisition - Touch Screen Controllers - LM8500IMT9B/NOPB | 10BIT Touch Screen Controller | Touch Screen Controllers | Integrated Circuits (ICs) - Data Acquisition - Touch Screen Controllers | Touch Screen Controllers |
| Type | Resistive | Resistive |