Rochester Electronics Data Acquisition - Data Acquisition - Touch Screen Controllers - CY8CTMA884AE-12 CY8CTMA884AE-12

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 867888-CY8CTMA884AE- 12 Series: TrueTouch® Operating Temperature Range: -40°C ~ 125°C (TA) Features: Touchscreen Controller 2 Wire Capacitive - I²C Interface 100-TQFP (14x14) Package: Tray Package: 100-LQFP Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 100-TQFP (14x14) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited Quantity per package: 90 HTSUS: 8542.31.0001
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 867888-CY8CTMA884AE- 12 Series: TrueTouch® Operating Temperature Range: -40°C ~ 125°C (TA) Features: Touchscreen Controller 2 Wire Capacitive - I²C Interface 100-TQFP (14x14) Package: Tray Package: 100-LQFP Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 100-TQFP (14x14) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited Quantity per package: 90 HTSUS: 8542.31.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Data Acquisition - Data Acquisition - Touch Screen Controllers - CY8CTMA884AE-12 - 867888-CY8CTMA884AE-12 - Win Source Electronics
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Touch Screen Controllers - CY8CTMA884AE-12
867888-CY8CTMA884AE-12
Data Acquisition - Data Acquisition - Touch Screen Controllers - CY8CTMA884AE-12 867888-CY8CTMA884AE-12
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 867888-CY8CTMA884AE- 12 Series: TrueTouch® Operating Temperature Range: -40°C ~ 125°C (TA) Features: Touchscreen Controller 2 Wire Capacitive - I²C Interface 100-TQFP (14x14) Package: Tray Package: 100-LQFP Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 100-TQFP (14x14) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited Quantity per package: 90 HTSUS: 8542.31.0001

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 867888-CY8CTMA884AE-12
Series: TrueTouch®
Operating Temperature Range: -40°C ~ 125°C (TA)
Features: Touchscreen Controller 2 Wire Capacitive - I²C Interface 100-TQFP (14x14)
Package: Tray
Package: 100-LQFP
Mounting: Surface Mount
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 100-TQFP (14x14)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited
Quantity per package: 90
HTSUS: 8542.31.0001

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Touch Screen Controllers
Product Number 867888-CY8CTMA884AE-12
Product Name Data Acquisition - Data Acquisition - Touch Screen Controllers - CY8CTMA884AE-12
Operating Temperature -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

5-wire Resistive Type Single-touch module - ETM-RES04C-EEH4EE - Advantech
Specs
Type Resistive
Wire Type 5 Wire
Interface USB
View Details
Data Acquisition - Touch Screen Controllers - CYTMA545-48LQI36ZZ - Lingto Electronic Limited
Specs
Interface I2C; SPI; I²C, SPI
View Details
Touch Screen Sensor ICs - 4972943P - RS Components, Ltd.
Specs
Wire Type 4 Wire
Interface 4 Wire
View Details