Texas Instruments Newest Parts - LM83CIMQAX LM83CIMQAX

Description
Manufacturer: Texas Instruments Win Source Part Number: 1200865-LM83CIMQAX Packaging: Tape and Reel Mounting Style: SMD Features: Output Switch, Programmable Limit Output Type: I²C/SMBus Test Condition: 0°C ~ 85°C (-40°C ~ 125°C) Resolution: 7 b Sensor Type: Digital, Local/Remote Sensing Temperature - Local: -40°C ~ 125°C Sensing Temperature - Remote: -40°C ~ 125°C Accuracy - Highest (Lowest): ±3°C (±4°C) Categories: Sensors, Transducers Supplier Device Package: 16-SSOP Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.national.com Manufacturer Package: 16-SSOP Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,500 MSL Level: 1 (Unlimited) Supply Voltage (V): 3V ~ 3.6V
Request a Quote
Description
Manufacturer: Texas Instruments Win Source Part Number: 1200865-LM83CIMQAX Packaging: Tape and Reel Mounting Style: SMD Features: Output Switch, Programmable Limit Output Type: I²C/SMBus Test Condition: 0°C ~ 85°C (-40°C ~ 125°C) Resolution: 7 b Sensor Type: Digital, Local/Remote Sensing Temperature - Local: -40°C ~ 125°C Sensing Temperature - Remote: -40°C ~ 125°C Accuracy - Highest (Lowest): ±3°C (±4°C) Categories: Sensors, Transducers Supplier Device Package: 16-SSOP Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.national.com Manufacturer Package: 16-SSOP Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,500 MSL Level: 1 (Unlimited) Supply Voltage (V): 3V ~ 3.6V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Newest Parts - LM83CIMQAX - 1200865-LM83CIMQAX - Win Source Electronics
Laguna Hills, CA, United States
Newest Parts - LM83CIMQAX
1200865-LM83CIMQAX
Newest Parts - LM83CIMQAX 1200865-LM83CIMQAX
Manufacturer: Texas Instruments Win Source Part Number: 1200865-LM83CIMQAX Packaging: Tape and Reel Mounting Style: SMD Features: Output Switch, Programmable Limit Output Type: I²C/SMBus Test Condition: 0°C ~ 85°C (-40°C ~ 125°C) Resolution: 7 b Sensor Type: Digital, Local/Remote Sensing Temperature - Local: -40°C ~ 125°C Sensing Temperature - Remote: -40°C ~ 125°C Accuracy - Highest (Lowest): ±3°C (±4°C) Categories: Sensors, Transducers Supplier Device Package: 16-SSOP Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.national.com Manufacturer Package: 16-SSOP Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,500 MSL Level: 1 (Unlimited) Supply Voltage (V): 3V ~ 3.6V

Manufacturer: Texas Instruments
Win Source Part Number: 1200865-LM83CIMQAX
Packaging: Tape and Reel
Mounting Style: SMD
Features: Output Switch, Programmable Limit
Output Type: I²C/SMBus
Test Condition: 0°C ~ 85°C (-40°C ~ 125°C)
Resolution: 7 b
Sensor Type: Digital, Local/Remote
Sensing Temperature - Local: -40°C ~ 125°C
Sensing Temperature - Remote: -40°C ~ 125°C
Accuracy - Highest (Lowest): ±3°C (±4°C)
Categories: Sensors, Transducers
Supplier Device Package: 16-SSOP
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Homepage: www.national.com
Manufacturer Package: 16-SSOP
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 2,500
MSL Level: 1 (Unlimited)
Supply Voltage (V): 3V ~ 3.6V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Diodes
Product Number 1200865-LM83CIMQAX
Product Name Newest Parts - LM83CIMQAX
Diode Type Output Switch, Programmable Limit
Unlock Full Specs
to access all available technical data

Similar Products

RF Diodes - SMP1304-004LF - 794786-SMP1304-004LF - Win Source Electronics
Specs
Diode Type RF Diodes; PIN - 1 Pair Common Cathode
Tj -65 to 150 C (-85 to 302 F)
View Details
4 suppliers
Voltage Regulator diode (Zener diode) - 1N4461 - Micross Components, Inc.
Specs
Diode Type Zener; Zener Diodes
IF 210 mA
IR 5 mA
View Details
B48-2 and B48-2T Series B484G-2 Diode Module -  - Sensata Technologies
Specs
Diode Applications Rectifier
IF 35000 to 50000 mA
View Details
High-speed switching diode - BAS16L,315 - Nexperia B.V.
Specs
Diode Applications Switching
RoHS Compliant RoHS
VF 715 to 0.7150 volts
View Details
8 suppliers