Texas Instruments LM8342 Programmable TFT Vcom Calibrator with Non-Volatile Memory LM8342SDX/NOPB

Description
Programmable TFT Vcom Calibrator with Non-Volatile Memory 10-WSON -40 to 85
Request a Quote
Description
Programmable TFT Vcom Calibrator with Non-Volatile Memory 10-WSON -40 to 85
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The LM8342SDX/NOPB is a programmable TFT Vcom calibrator designed by Texas Instruments, featuring a non-volatile memory that simplifies the Vcom calibration process for TFT panels. It integrates a 7-bit EEPROM and a DAC-controlled current source, allowing for electronic adjustment of the Vcom level during production. The device operates with an I²C compatible interface, supporting a maximum bus speed of 400 kHz, and requires no external programming voltage. The LM8342 is capable of outputting a stable Vcom level, typically set at half of AVDD, with a current output that can be adjusted from 1/128 to 128/128 of a maximum current determined by external resistors. It operates within a temperature range of -40°C to 85°C and supports a digital supply voltage of 2.25V to 3.6V, along with an analog reference voltage of 4.5V to 18V. The device is packaged in a compact WSON format, making it suitable for space-constrained applications. Engineers looking for a reliable solution for TFT panel calibration may find the LM8342SDX/NOPB to be a valuable component for their projects.

Datasheet Summary
Powered by GS/AI

The LM8342SDX/NOPB is a programmable TFT Vcom calibrator designed by Texas Instruments, featuring a non-volatile memory that simplifies the Vcom calibration process for TFT panels. It integrates a 7-bit EEPROM and a DAC-controlled current source, allowing for electronic adjustment of the Vcom level during production. The device operates with an I²C compatible interface, supporting a maximum bus speed of 400 kHz, and requires no external programming voltage. The LM8342 is capable of outputting a stable Vcom level, typically set at half of AVDD, with a current output that can be adjusted from 1/128 to 128/128 of a maximum current determined by external resistors. It operates within a temperature range of -40°C to 85°C and supports a digital supply voltage of 2.25V to 3.6V, along with an analog reference voltage of 4.5V to 18V. The device is packaged in a compact WSON format, making it suitable for space-constrained applications. Engineers looking for a reliable solution for TFT panel calibration may find the LM8342SDX/NOPB to be a valuable component for their projects.

Suppliers

Company
Product
Description
Supplier Links
LM8342 Programmable TFT Vcom Calibrator with Non-Volatile Memory - LM8342SDX/NOPB - Texas Instruments
Dallas, TX, United States
LM8342 Programmable TFT Vcom Calibrator with Non-Volatile Memory
LM8342SDX/NOPB
LM8342 Programmable TFT Vcom Calibrator with Non-Volatile Memory LM8342SDX/NOPB
Programmable TFT Vcom Calibrator with Non-Volatile Memory 10-WSON -40 to 85

Programmable TFT Vcom Calibrator with Non-Volatile Memory 10-WSON -40 to 85

Buy Now Datasheet
Sheung Wan, Hong Kong
LCD Gamma Buffers
LM8342SDX/NOPB
LCD Gamma Buffers LM8342SDX/NOPB
LCD Gamma Buffers Programmable TFT Vcom Calibrator with Non-Volatile Memory 10-WSON -40 to 85

LCD Gamma Buffers Programmable TFT Vcom Calibrator with Non-Volatile Memory 10-WSON -40 to 85

Buy Now Datasheet

Technical Specifications

  Texas Instruments VAST STOCK CO., LIMITED
Product Category Amplifier and Comparator Chips Operational Amplifiers
Product Number LM8342SDX/NOPB LM8342SDX/NOPB
Product Name LM8342 Programmable TFT Vcom Calibrator with Non-Volatile Memory LCD Gamma Buffers
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

LT1014 Quad Precision Operational Amplifier - 5962-89677022A - Texas Instruments
Specs
Supply Voltage (VS) 5 to 44 volts
VOS 0.3000 millivolts
Quiescent Current (IQ) 550 microamps
View Details
Integrated Circuits (ICs) - Clock-Timing - Clock Buffers, Drivers - CDC111FNR - Shenzhen Shengyu Electronics Technology Limited
Specs
Package Type Surface Mount
Life Cycle Stage Removed
View Details
TLV2262M Low Voltage Rail-To-Rail Low Power Advanced LinCMOS(TM) Dual Operational Amplifier - 5962-9550401Q2A - Texas Instruments
Specs
Supply Voltage (VS) 2.7 to 16 volts
VOS 2.5 millivolts
Quiescent Current (IQ) 250 microamps
View Details
BUF602 High Speed, Closed Loop Buffer - BUF602ID - Texas Instruments
Specs
RoHS Compliant RoHS
Slew Rate 8000 V/µs
Supply Voltage (VS) 2.8 to 12.6 volts
View Details
10 suppliers