TFT VCOM Calibrator 10-WSON (3x3)
Win Source Part Number: 1378831-LM8342SD
Category: Integrated Circuits (ICs) - Specialized ICs
Fake Threat In the Open Market: 48 pct.
Type: TFT VCOM Calibrator
MSL Level: 1 (Unlimited)
Mfr: National Semiconductor
Package: Bulk
Product Status: Active
Package / Case: 10-WFDFN Exposed Pad
Supplier Device Package: 10-WSON (3x3)
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
REACH Status: REACH Affected
ECCN: EAR99
IC TFT VCOM CALIBRATOR 10WSON
TFT VCOM Calibrator 10-WSON (3x3)
TFT VCOM Calibrator 10-WSON (3x3)
| DigiKey | Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Uncategorized Products | Uncategorized Products | Uncategorized Products | Uncategorized Products |
| Product Number | LM8342SDTR-ND | 1378831-LM8342SD | LM8342SD | LM8342SD |
| Product Name | Specialized ICs | Integrated Circuits (ICs) - Specialized ICs | Specialized ICs | Specialized ICs |