Texas Instruments LM8342 Programmable TFT Vcom Calibrator with Non-Volatile Memory LM8342SD/NOPB

Description
Programmable TFT Vcom Calibrator with Non-Volatile Memory 10-WSON -40 to 85
Request a Quote
Description
Programmable TFT Vcom Calibrator with Non-Volatile Memory 10-WSON -40 to 85
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The LM8342 is a programmable TFT Vcom calibrator with non-volatile memory, designed to electronically calibrate Vcom levels in TFT panels using an I2C-compatible interface. It features a 7-bit monotonic DAC that sets an output current ranging from 5 to 100 μA, with the setting stored in embedded EEPROM. The device operates from a digital supply of 2.25 V to 3.6 V and an analog reference of 4.5 V to 18 V, with an operating temperature range of −40°C to 85°C. It is packaged in a 10-pin WSON (SON-10) with dimensions of 3.3 mm × 3.3 mm and a maximum package thermal resistance of 52°C/W. The maximum I2C bus speed is 400 kHz.

Datasheet Summary
Powered by GS/AI

The LM8342 is a programmable TFT Vcom calibrator with non-volatile memory, designed to electronically calibrate Vcom levels in TFT panels using an I2C-compatible interface. It features a 7-bit monotonic DAC that sets an output current ranging from 5 to 100 μA, with the setting stored in embedded EEPROM. The device operates from a digital supply of 2.25 V to 3.6 V and an analog reference of 4.5 V to 18 V, with an operating temperature range of −40°C to 85°C. It is packaged in a 10-pin WSON (SON-10) with dimensions of 3.3 mm × 3.3 mm and a maximum package thermal resistance of 52°C/W. The maximum I2C bus speed is 400 kHz.

Suppliers

Company
Product
Description
Supplier Links
LM8342 Programmable TFT Vcom Calibrator with Non-Volatile Memory - LM8342SD/NOPB - Texas Instruments
Dallas, TX, United States
LM8342 Programmable TFT Vcom Calibrator with Non-Volatile Memory
LM8342SD/NOPB
LM8342 Programmable TFT Vcom Calibrator with Non-Volatile Memory LM8342SD/NOPB
Programmable TFT Vcom Calibrator with Non-Volatile Memory 10-WSON -40 to 85

Programmable TFT Vcom Calibrator with Non-Volatile Memory 10-WSON -40 to 85

Buy Now Datasheet
Sheung Wan, Hong Kong
LCD Gamma Buffers
LM8342SD/NOPB
LCD Gamma Buffers LM8342SD/NOPB
LCD Gamma Buffers Programmable TFT Vcom Calibrator with Non-Volatile Memory 10-WSON -40 to 85

LCD Gamma Buffers Programmable TFT Vcom Calibrator with Non-Volatile Memory 10-WSON -40 to 85

Buy Now Datasheet

Technical Specifications

  Texas Instruments VAST STOCK CO., LIMITED
Product Category Amplifier and Comparator Chips Operational Amplifiers
Product Number LM8342SD/NOPB LM8342SD/NOPB
Product Name LM8342 Programmable TFT Vcom Calibrator with Non-Volatile Memory LCD Gamma Buffers
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data