Texas Instruments Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LM833D LM833D

Description
Manufacturer: Texas Instruments Win Source Part Number: 808236-LM833D Packaging: Tube Mounting Style: SMD Number of Circuits: 2 Amplifier Type: Audio Slew Rate: 7V/μs Gain Bandwidth Product: 16MHz Current - Input Bias: 300nA Voltage - Input Offset: 150μV Current - Supply: 2.05mA Current - Output / Channel: 37mA Voltage - Supply, Single/Dual (±): ±5V ~ 18V Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 75 MSL Level: 1 (Unlimited) Part Number Series: LM833
Request a Quote
Description
Manufacturer: Texas Instruments Win Source Part Number: 808236-LM833D Packaging: Tube Mounting Style: SMD Number of Circuits: 2 Amplifier Type: Audio Slew Rate: 7V/μs Gain Bandwidth Product: 16MHz Current - Input Bias: 300nA Voltage - Input Offset: 150μV Current - Supply: 2.05mA Current - Output / Channel: 37mA Voltage - Supply, Single/Dual (±): ±5V ~ 18V Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 75 MSL Level: 1 (Unlimited) Part Number Series: LM833
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LM833D - 808236-LM833D - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LM833D
808236-LM833D
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LM833D 808236-LM833D
Manufacturer: Texas Instruments Win Source Part Number: 808236-LM833D Packaging: Tube Mounting Style: SMD Number of Circuits: 2 Amplifier Type: Audio Slew Rate: 7V/μs Gain Bandwidth Product: 16MHz Current - Input Bias: 300nA Voltage - Input Offset: 150μV Current - Supply: 2.05mA Current - Output / Channel: 37mA Voltage - Supply, Single/Dual (±): ±5V ~ 18V Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 75 MSL Level: 1 (Unlimited) Part Number Series: LM833

Manufacturer: Texas Instruments
Win Source Part Number: 808236-LM833D
Packaging: Tube
Mounting Style: SMD
Number of Circuits: 2
Amplifier Type: Audio
Slew Rate: 7V/μs
Gain Bandwidth Product: 16MHz
Current - Input Bias: 300nA
Voltage - Input Offset: 150μV
Current - Supply: 2.05mA
Current - Output / Channel: 37mA
Voltage - Supply, Single/Dual (±): ±5V ~ 18V
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 8-SOIC
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 75
MSL Level: 1 (Unlimited)
Part Number Series: LM833

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 808236-LM833D
Product Name Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LM833D
Operating Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

RF Front End (LNA + PA) - 2312-QPF4228TR13-5KTR-ND - DigiKey
Specs
Device Type Front End
Package Type 16-QFN Exposed Pad
Pins 16 #
View Details
SN54ACT240 Octal Buffers/Drivers With 3-State Outputs - 5962-8775901M2A - Texas Instruments
Specs
Technology ACT
Device Type Buffer
Supply Voltage Other; 5.5
View Details
2 suppliers
Serial interface - Serial Interface RS-485 - 750-653/003-000 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature 0 to 55 C (32 to 131 F)
View Details
Interface - Specialized - 32P4903B-CGT - Lingto Electronic Limited
Specs
Device Type Sensor Interface
View Details