Texas Instruments Integrated Circuits (ICs) - Power Management (PMIC) - OR Controllers, Ideal Diodes LM74720QDRRRQ1

Description
Win Source Part Number: 1352678-LM74720QDRRR Q1 Category: Integrated Circuits (ICs) - Power Management (PMIC) - OR Controllers, Ideal Diodes Temperature Range - Operating: -40°C ~ 125°C (TJ) Fake Threat In the Open Market: 31 pct. Type: N+1 ORing Controller MSL Level: 2 (1 Year) Mfr: Texas Instruments Package: Tape & Reel Product Status: Active Package / Case: 12-WFDFN Exposed Pad Supplier Device Package: 12-WSON (3x3) Base Product Number: LM74720 FET Type: N-Channel Mounting Type: Surface Mount, Wettable Flank HTSUS: 8542.39.0001 Applications: General Purpose REACH Status: REACH Unaffected ECCN: EAR99 Voltage - Supply: 3V ~ 65V Current - Output (Max): 2.5A Current - Supply: 27 µA Internal Switch(s): No
Request a Quote Datasheet
Description
Win Source Part Number: 1352678-LM74720QDRRR Q1 Category: Integrated Circuits (ICs) - Power Management (PMIC) - OR Controllers, Ideal Diodes Temperature Range - Operating: -40°C ~ 125°C (TJ) Fake Threat In the Open Market: 31 pct. Type: N+1 ORing Controller MSL Level: 2 (1 Year) Mfr: Texas Instruments Package: Tape & Reel Product Status: Active Package / Case: 12-WFDFN Exposed Pad Supplier Device Package: 12-WSON (3x3) Base Product Number: LM74720 FET Type: N-Channel Mounting Type: Surface Mount, Wettable Flank HTSUS: 8542.39.0001 Applications: General Purpose REACH Status: REACH Unaffected ECCN: EAR99 Voltage - Supply: 3V ~ 65V Current - Output (Max): 2.5A Current - Supply: 27 µA Internal Switch(s): No
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Power Management (PMIC) - OR Controllers, Ideal Diodes - 1352678-LM74720QDRRRQ1 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Power Management (PMIC) - OR Controllers, Ideal Diodes
1352678-LM74720QDRRRQ1
Integrated Circuits (ICs) - Power Management (PMIC) - OR Controllers, Ideal Diodes 1352678-LM74720QDRRRQ1
Win Source Part Number: 1352678-LM74720QDRRR Q1 Category: Integrated Circuits (ICs) - Power Management (PMIC) - OR Controllers, Ideal Diodes Temperature Range - Operating: -40°C ~ 125°C (TJ) Fake Threat In the Open Market: 31 pct. Type: N+1 ORing Controller MSL Level: 2 (1 Year) Mfr: Texas Instruments Package: Tape & Reel Product Status: Active Package / Case: 12-WFDFN Exposed Pad Supplier Device Package: 12-WSON (3x3) Base Product Number: LM74720 FET Type: N-Channel Mounting Type: Surface Mount, Wettable Flank HTSUS: 8542.39.0001 Applications: General Purpose REACH Status: REACH Unaffected ECCN: EAR99 Voltage - Supply: 3V ~ 65V Current - Output (Max): 2.5A Current - Supply: 27 µA Internal Switch(s): No

Win Source Part Number: 1352678-LM74720QDRRRQ1
Category: Integrated Circuits (ICs) - Power Management (PMIC) - OR Controllers, Ideal Diodes
Temperature Range - Operating: -40°C ~ 125°C (TJ)
Fake Threat In the Open Market: 31 pct.
Type: N+1 ORing Controller
MSL Level: 2 (1 Year)
Mfr: Texas Instruments
Package: Tape & Reel
Product Status: Active
Package / Case: 12-WFDFN Exposed Pad
Supplier Device Package: 12-WSON (3x3)
Base Product Number: LM74720
FET Type: N-Channel
Mounting Type: Surface Mount, Wettable Flank
HTSUS: 8542.39.0001
Applications: General Purpose
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - Supply: 3V ~ 65V
Current - Output (Max): 2.5A
Current - Supply: 27 µA
Internal Switch(s): No

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 1352678-LM74720QDRRRQ1
Product Name Integrated Circuits (ICs) - Power Management (PMIC) - OR Controllers, Ideal Diodes
Supply Voltage Other; 3V ~ 65V
Unlock Full Specs
to access all available technical data

Similar Products

Interface Transceiver IC - 702-SI32178-B-GMR - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 3.3V
Package Type Tape & Reel (TR)
View Details
4 suppliers
Distance and angle measurement - SSI Transmitter Interface - 750-630/000-009 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature 0 to 55 C (32 to 131 F)
View Details
 - 26LS33/BFA - Rochester Electronics
Specs
Technology RS422
Package Type CFP16
View Details
2 suppliers