TE Connectivity Humidity/temp Sensor, Aec-Q100, 125Deg C; Humidity Range Te Connectivity Sensors 10142048-00

Description
HUMIDITY/TEMP SENSOR, AEC-Q100, 125DEG C; Humidity Range:0% to 100% Relative Humidity; Humidity Accuracy:± 2% RH; Temperature Accuracy:± 0.2°C; RH Response Time:5s; Temperature Response Time:10s; Sensor Interface Type:I2C RoHS Compliant: Yes
Datasheet
Description
HUMIDITY/TEMP SENSOR, AEC-Q100, 125DEG C; Humidity Range:0% to 100% Relative Humidity; Humidity Accuracy:± 2% RH; Temperature Accuracy:± 0.2°C; RH Response Time:5s; Temperature Response Time:10s; Sensor Interface Type:I2C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Humidity/temp Sensor, Aec-Q100, 125Deg C; Humidity Range Te Connectivity Sensors - 69AH6425 - Newark, An Avnet Company
Chicago, IL, United States
Humidity/temp Sensor, Aec-Q100, 125Deg C; Humidity Range Te Connectivity Sensors
69AH6425
Humidity/temp Sensor, Aec-Q100, 125Deg C; Humidity Range Te Connectivity Sensors 69AH6425
HUMIDITY/TEMP SENSOR, AEC-Q100, 125DEG C; Humidity Range:0% to 100% Relative Humidity; Humidity Accuracy:± 2% RH; Temperature Accuracy:± 0.2°C; RH Response Time:5s; Temperature Response Time:10s; Sensor Interface Type:I2C RoHS Compliant: Yes

HUMIDITY/TEMP SENSOR, AEC-Q100, 125DEG C; Humidity Range:0% to 100% Relative Humidity; Humidity Accuracy:± 2% RH; Temperature Accuracy:± 0.2°C; RH Response Time:5s; Temperature Response Time:10s; Sensor Interface Type:I2C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Sensor Chips
Product Number 69AH6425
Product Name Humidity/temp Sensor, Aec-Q100, 125Deg C; Humidity Range Te Connectivity Sensors
Sensor Type Temperature; Humidity
Unlock Full Specs
to access all available technical data

Similar Products

Sensors, Transducers - Pressure Sensors, Transducers - Industrial - U5374-000005-03KPA - Shenzhen Shengyu Electronics Technology Limited
Specs
Input Voltage 12 to 30 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
LM26LV 1.6V, LLP-6 Factory Preset Temperature Switch and Temperature Sensor - LM26LVCISDX-115/NOPB - Texas Instruments
Specs
Sensor Type Temperature
Standards and Certifications RoHS
Input Voltage 1.6 to 5.5 volts
View Details
Optical Lab. Temperature Sensor FC 1535 - 1-FS63LTS-1535 - Hottinger Brüel & Kjær A/S
Specs
Sensor Type Temperature
View Details