Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
SENSOR CHIPS
TE CONNECTIVITY
13A-100G -- SENSORS, TRANSDUCERS - PRESSURE SENSORS, TRANSDUCERS
TE Connectivity
Sensors, Transducers - Pressure Sensors, Transducers
13A-100G
Description
SENSOR 100PSIG 0.19 0.1V TO8
Shenzhen Shengyu Electronics Technology Limited
Done
Description
SENSOR 100PSIG 0.19 0.1V TO8
Suppliers
Company
Product
Description
Supplier Links
Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Pressure Sensors, Transducers
13A-100G
Sensors, Transducers - Pressure Sensors, Transducers
13A-100G
SENSOR 100PSIG 0.19 0.1V TO8
SENSOR 100PSIG 0.19 0.1V TO8
Supplier's Site
Technical Specifications
Shenzhen Shengyu Electronics Technology Limited
Product Category
Sensor Chips
Product Number
13A-100G
Product Name
Sensors, Transducers - Pressure Sensors, Transducers
Operating Temperature
-40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data
Similar Products
Hottinger Brüel & Kjær A/S
Optical Weld. Temperature Sensor FC 1585
1-FS63WTS-ARM/1585
Specs
Sensor Type
Temperature
View Details
Texas Instruments
DRV5053 2.5 to 38 V Analog Bipolar Hall Effect Sensor
DRV5053VAQLPGM
Specs
Sensor Type
Temperature
Applications
Industrial
Standards and Certifications
RoHS
View Details
4
suppliers
Allegro MicroSystems Inc.
Sensors, Transducers - Magnetic Sensors - Switches (Solid State)
A1184ELHLT-T
Specs
Sensor Type
Magnetic
Input Voltage
3.5 to 24 volts
Operating Temperature
-40 to ? C (-40 to ? F)
View Details
Aratas America LLC
D6T MEMS Thermal Sensors
D6T-8L-09H
Specs
Sensor Type
Temperature
Standards and Certifications
RoHS
View Details
3
suppliers