Texas Instruments Standard Linear and Logic Ic, Timer, Programmable, 15Ma, 8Dip; Frequency Texas Instruments LM555CN/NOPB

Description
IC, TIMER, PROGRAMMABLE, 15MA, 8DIP; Frequency:10MHz; Supply Voltage Min:4.5V; Supply Voltage Max:16V; Digital IC Case:DIP; No. of Pins:8Pins; Operating Temperature Min:0°C; Operating Temperature Max:70°C; Product Range:555 timer; RoHS Compliant: Yes
Description
IC, TIMER, PROGRAMMABLE, 15MA, 8DIP; Frequency:10MHz; Supply Voltage Min:4.5V; Supply Voltage Max:16V; Digital IC Case:DIP; No. of Pins:8Pins; Operating Temperature Min:0°C; Operating Temperature Max:70°C; Product Range:555 timer; RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Ic, Timer, Programmable, 15Ma, 8Dip; Frequency Texas Instruments - 33AH4243 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Timer, Programmable, 15Ma, 8Dip; Frequency Texas Instruments
33AH4243
Ic, Timer, Programmable, 15Ma, 8Dip; Frequency Texas Instruments 33AH4243
IC, TIMER, PROGRAMMABLE, 15MA, 8DIP; Frequency:10MHz; Supply Voltage Min:4.5V; Supply Voltage Max:16V; Digital IC Case:DIP; No. of Pins:8Pins; Operating Temperature Min:0°C; Operating Temperature Max:70°C; Product Range:555 timer; RoHS Compliant: Yes

IC, TIMER, PROGRAMMABLE, 15MA, 8DIP; Frequency:10MHz; Supply Voltage Min:4.5V; Supply Voltage Max:16V; Digital IC Case:DIP; No. of Pins:8Pins; Operating Temperature Min:0°C; Operating Temperature Max:70°C; Product Range:555 timer; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Signal Generators
Product Number 33AH4243
Product Name Ic, Timer, Programmable, 15Ma, 8Dip; Frequency Texas Instruments
Device Type Generator
Unlock Full Specs
to access all available technical data

Similar Products

UTG1022X 20MHz 2Ch Essential-Series Arbitrary Waveform Generator - UTG1022X - Uni-Trend US
Specs
Interface Universal Serial Bus; USB
Inputs 2
Minimum 20 MHz
View Details
Pulse generator - VLG-4-1/8 - Festo Corporation
Specs
Device Type Generator
Generator Type Pulse
View Details
Compact Signal Generators - SGX1006 - Maury Microwave
Specs
Device Type Generator
Switching Speed 0.3500 ms
Minimum 10 MHz
View Details
0.1 to 44 GHz Signal Generator (-40 to +23 dBm) - SSG-44GHP-RC - Mini-Circuits
Specs
Device Type Generator
Generator Type Pulse; Sweep
Operating Temperature 32 to 122 F (0 to 50 C)
View Details