TIMER, SINGLE, 16V, MSOP-8; Frequency:-; Supply Voltage Min:4.5V; Supply Voltage Max:16V; Digital IC Case:MSOP; No. of Pins:8Pins; Operating Temperature Min:0°C; Operating Temperature Max:70°C; Product Range:-; MSL:MSL 1 - Unlimited RoHS Compliant: Yes
TIMER, PROGRAMMABLE, 15MA, 8MSOP; Frequency:-; Supply Voltage Min:4.5V; Supply Voltage Max:16V; Digital IC Case:MSOP; No. of Pins:8Pins; Operating Temperature Min:0°C; Operating Temperature Max:70°C; Product Range:-; MSL:MSL 1 - RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Signal Generators |
| Product Number | 41K6145 |
| Product Name | Timer, Single, 16V, Msop-8; Frequency Texas Instruments |
| Device Type | Generator |