Texas Instruments Standard Linear and Logic Ic, Timer, 18V, Smd; Frequency Texas Instruments LM555CM/NOPB

Description
IC, TIMER, 18V, SMD; Frequency:-; Supply Voltage Min:4.5V; Supply Voltage Max:16V; Digital IC Case:NSOIC; No. of Pins:8Pins; Operating Temperature Min:0°C; Operating Temperature Max:70°C; Product Range:-; MSL:MSL 1 - Unlimited; RoHS Compliant: Yes
Description
IC, TIMER, 18V, SMD; Frequency:-; Supply Voltage Min:4.5V; Supply Voltage Max:16V; Digital IC Case:NSOIC; No. of Pins:8Pins; Operating Temperature Min:0°C; Operating Temperature Max:70°C; Product Range:-; MSL:MSL 1 - Unlimited; RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Ic, Timer, 18V, Smd; Frequency Texas Instruments - 28AH3569 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Timer, 18V, Smd; Frequency Texas Instruments
28AH3569
Ic, Timer, 18V, Smd; Frequency Texas Instruments 28AH3569
IC, TIMER, 18V, SMD; Frequency:-; Supply Voltage Min:4.5V; Supply Voltage Max:16V; Digital IC Case:NSOIC; No. of Pins:8Pins; Operating Temperature Min:0°C; Operating Temperature Max:70°C; Product Range:-; MSL:MSL 1 - Unlimited; RoHS Compliant: Yes

IC, TIMER, 18V, SMD; Frequency:-; Supply Voltage Min:4.5V; Supply Voltage Max:16V; Digital IC Case:NSOIC; No. of Pins:8Pins; Operating Temperature Min:0°C; Operating Temperature Max:70°C; Product Range:-; MSL:MSL 1 - Unlimited; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Signal Generators
Product Number 28AH3569
Product Name Ic, Timer, 18V, Smd; Frequency Texas Instruments
Device Type Generator
Unlock Full Specs
to access all available technical data

Similar Products

40GHz RF Analog Signal Generator - CAMS9K40G - Corech Microwave
Specs
Device Type Generator
Generator Type Signal
Form Factor Portable
View Details
JSG5000M Series RF Analog Signal Generator -  - kTB Solutions
Specs
Generator Type Signal
View Details
RF Generator - SSG3032X-IQE - Siglent Technologies NA, Inc.
Siglent Technologies NA, Inc.
Specs
Device Type Generator
Generator Type Signal; RF
Form Factor Portable
View Details
Pulse generator - VLG-4-1/4 - Festo Corporation
Specs
Device Type Generator
Generator Type Pulse
View Details