Texas Instruments Standard Linear and Logic Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers LM5176PWPT

Description
.5-55VIN 4 SWITCH BUCK-BOOST CON
Description
.5-55VIN 4 SWITCH BUCK-BOOST CON

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers - LM5176PWPT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers
LM5176PWPT
Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers LM5176PWPT
.5-55VIN 4 SWITCH BUCK-BOOST CON

.5-55VIN 4 SWITCH BUCK-BOOST CON

Supplier's Site
Dc/dc Ctrl, Sync Buck-Boost, Htssop-28; Supply Voltage Min Texas Instruments - 28AH3561 - Newark, An Avnet Company
Chicago, IL, United States
Dc/dc Ctrl, Sync Buck-Boost, Htssop-28; Supply Voltage Min Texas Instruments
28AH3561
Dc/dc Ctrl, Sync Buck-Boost, Htssop-28; Supply Voltage Min Texas Instruments 28AH3561
DC/DC CTRL, SYNC BUCK-BOOST, HTSSOP-28; Supply Voltage Min:4.2V; Supply Voltage Max:55V; No. of Outputs:1 Output; Duty Cycle (%):100%; Controller IC Case Style:HTSSOP; No. of Pins:28Pins; Switching Frequency:600kHz; RoHS Compliant: Yes

DC/DC CTRL, SYNC BUCK-BOOST, HTSSOP-28; Supply Voltage Min:4.2V; Supply Voltage Max:55V; No. of Outputs:1 Output; Duty Cycle (%):100%; Controller IC Case Style:HTSSOP; No. of Pins:28Pins; Switching Frequency:600kHz; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category IC Interfaces IC Interfaces
Product Number LM5176PWPT 28AH3561
Product Name Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers Dc/dc Ctrl, Sync Buck-Boost, Htssop-28; Supply Voltage Min Texas Instruments
Device Type CardBus Controller
Unlock Full Specs
to access all available technical data

Similar Products

 - 74HC7540D,118 - Rochester Electronics
Nexperia B.V.
Specs
Device Type Line / Bus Driver
Features RoHS
Package Type SOT163
View Details
RF and mmW Front End Module - SE5007BT-R - Richardson RFPD
Specs
Device Type Front End
Supply Voltage 3.3V; Other; 3.3
Package Type QFNL; QFN
View Details
RF Front End (LNA + PA) - 2312-QPF4658TR13TR-ND - DigiKey
Specs
Device Type Front End
Package Type 24-SMD Module
Pins 24 #
View Details
Interface module - 289-588 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details